EN
  • EN
  • DE

MAX337CAI

Part No MAX337CAI
Manufacturer Maxim Integrated
Description 16-Channel/Dual 8-Channel, Low-Leakage, CMOS Analog Multiplexers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1213214-MAX337CAI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX337CAI CAD Model

Description

The MAX337CAI from Maxim Integrated is a highly integrated analog multiplexer (mux) that offers a versatile solution for routing analog signals in various applications. This precision device operates as a 16-channel single-ended analog mux or as a dual 8-channel multiplexer, providing flexibility for designers to use it in multiple configurations depending on their specific needs.

Constructed with CMOS technology, the MAX337CAI is optimized for low-voltage operations, functioning within a supply voltage range of ±4.5V to ±20V or a single +9V to +36V, which makes it suitable for battery-powered and portable devices. Its low power consumption is particularly beneficial for extending battery life in mobile applications.

The MAX337CAI's precision comes from its low charge injection, low power dissipation, and low leakage currents, ensuring accurate and reliable signal handling. This precision is crucial in data acquisition systems, test equipment, and communication systems where signal integrity is paramount.

Featuring an ESD protection of 2000V, the MAX337CAI is designed to withstand the rigors of real-world use, providing a robust solution for systems that may be exposed to electrostatic discharge. Additionally, the device boasts a wide digital logic voltage range of +4.5V to +20V, enabling compatibility with various logic families and simplifying integration into mixed-voltage systems.

The MAX337CAI comes in a compact 28-pin SSOP package, making it an ideal choice for space-constrained applications. Its break-before-make switching action ensures that no two channels are connected simultaneously, preventing signal crosstalk and ensuring the integrity of the signal path.

In summary, the MAX337CAI from Maxim Integrated is a versatile, low-voltage, high-precision analog multiplexer that is ideal for a wide range of applications, including data acquisition, test equipment, and communication systems. Its robust design, low power consumption, and compact form factor make it a reliable and efficient choice for designers seeking to optimize their analog signal routing.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0620 $54.5580
21+ $4.9740 $104.4540
32+ $4.8186 $154.1952
43+ $4.6631 $200.5133
56+ $4.5077 $252.4312
75+ $4.0414 $303.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess