EN
  • EN
  • DE

MAX3421EEHJ+

Part No MAX3421EEHJ+
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description IC USB PERIPH/HOST CNTRL 32TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Maxim Integrated
Package Tray
Product Status Active
Programmable Not Verified
Protocol USB
Function Controller
Interface SPI
Standards USB 2.0
Voltage - Supply 3V ~ 3.6V
Current - Supply 15mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (5x5)
Base Product Number MAX3421
Standard Package 360 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 843465-MAX3421EEHJ+
Ultra Librarian 3D Model Ultra Librarian MAX3421EEHJ+ CAD Model

Description

The MAX3421EEHJ+ from Maxim Integrated is a highly versatile USB peripheral/host controller with an integrated SPI interface. This innovative device allows for easy integration of USB connectivity into a wide range of applications, including but not limited to embedded systems, portable devices, and IoT gadgets.

Key Features:

  • USB 2.0 Compliant: The MAX3421EEHJ+ adheres to the USB 2.0 specification, ensuring compatibility with a wide array of USB devices, both as a host and as a peripheral.
  • SPI Interface: The controller uses a Serial Peripheral Interface (SPI) for communication with the main processor, offering flexibility and ease of integration with most microcontrollers.
  • Versatile Functionality: It can operate as a USB host or peripheral, providing a dual-role capability that is essential for modern, multi-functional devices.
  • Integrated Transceivers: The device includes full-speed USB transceivers, which eliminates the need for external USB interface components, thus saving space and reducing BOM costs.
  • Programmable USB Descriptors: The MAX3421EEHJ+ allows for programmable USB descriptors, which means that it can be easily configured to match the requirements of various USB applications.
  • Low Power Consumption: Designed for power-sensitive applications, it offers low power operation modes, making it suitable for battery-powered devices.
  • Extensive Support: Maxim Integrated provides comprehensive technical support, including detailed datasheets, application notes, and reference designs to facilitate the design-in process.

Applications:

The MAX3421EEHJ+ is ideal for a multitude of applications, such as:

  • Portable Medical Devices
  • Smart Home Automation
  • Industrial Control Systems
  • Point-of-Sale Terminals
  • Unmanned Aerial Vehicles (UAVs)

With its robust design, the MAX3421EEHJ+ is built to handle the rigorous demands of modern electronic devices. Whether you are designing a new product or upgrading an existing one, this USB controller offers a compact, reliable, and cost-effective solution for USB connectivity.

You May Also Be Interested in

Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.2407 $76.2407
2+ $62.5564 $125.1128
3+ $60.6016 $181.8048
4+ $58.6467 $234.5868
5+ $56.6918 $283.4590
6+ $50.8271 $304.9626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,798 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess