EN
  • EN
  • DE
  • IT

MAX34405AEZT+T

Part No MAX34405AEZT+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC VOLTAGE REF DDR 3.6V TSOT23 / * Voltage Regulator IC Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Active
Base Product Number MAX34405
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 210969-MAX34405AEZT+T
Ultra Librarian 3D Model Ultra Librarian MAX34405AEZT+T CAD Model

Description

Maxim Integrated MAX34405AEZT+T Power Accumulator

The Maxim Integrated MAX34405AEZT+T is an advanced power accumulator IC designed for precise energy and power monitoring in a wide range of applications. This high-performance device is essential for systems that require meticulous power management and energy efficiency.

Key Features:

  • High Accuracy: The MAX34405AEZT+T provides high accuracy measurements for both current and voltage, ensuring reliable monitoring of power consumption.
  • Wide Voltage Range: It operates over a wide supply voltage range, accommodating various system requirements and ensuring versatility across multiple platforms.
  • Integrated Features: This IC integrates a delta-sigma ADC, a power calculation engine, and a flexible digital interface, which simplifies the design and reduces the need for additional components.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX34405AEZT+T maintains low operational power consumption, which is crucial for battery-powered devices.
  • Communication Interface: It comes with an I2C-compatible interface that allows for easy communication with microcontrollers and processors.

Applications:

The MAX34405AEZT+T is ideal for a broad spectrum of applications, including:

  • Energy Management Systems
  • Power Supply Monitoring
  • Battery Chargers
  • Industrial and Telecommunication Equipment
  • Portable Instruments

Product Specifications:

The device comes in a compact TQFN-48 package, which is suitable for space-constrained applications. It operates over the industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments. The MAX34405AEZT+T is also RoHS compliant, adhering to environmental standards.

In conclusion, the Maxim Integrated MAX34405AEZT+T is a sophisticated and versatile power accumulator IC that offers precise energy monitoring with its integrated features and low power consumption. It is an excellent choice for designers looking to improve the energy efficiency of their systems.

You May Also Be Interested in

ON Semiconductor
IC REG LDO DDR 1OUT 8SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.7132
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $10.3842
Maxim Integrated
LCD BOOST WITH TRUE SHUTDOWN
Need more? Email Us
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us
Infineon Technologies
IC REG BUCK 56VQFN / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $1.0193 $66.2545
155+ $0.8370 $129.7350
240+ $0.8111 $194.6640
330+ $0.7852 $259.1160
430+ $0.7580 $325.9400
575+ $0.6804 $391.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess