EN
  • EN
  • DE

MAX3440EASA

Part No MAX3440EASA
Manufacturer Maxim Integrated
Description ±15kV ESD-Protected, ±60V Fault-Protected, 10Mbps, Fail-Safe RS-485/J1708 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213236-MAX3440EASA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3440EASA CAD Model

Description

The MAX3440EASA from Maxim Integrated is a robust, high-speed transceiver module designed to facilitate RS-485/RS-422 communications. This transceiver is tailored for balanced communication networks and is widely used in industrial, telecom, and networking applications due to its high reliability and strong performance characteristics.

Key Features

  • High-Speed Operation: The MAX3440EASA operates at data rates up to 10Mbps, making it suitable for high-speed data transmission requirements.
  • Enhanced Electrostatic Discharge (ESD) Protection: With integrated ESD protection up to ±15kV, the device ensures robust performance in environments prone to electrostatic discharges.
  • Thermal Shutdown: The device features a thermal shutdown mechanism that protects it from overheating, enhancing its reliability and lifespan.
  • Half-Duplex Communication: This transceiver is designed for half-duplex communication, enabling bidirectional communication over a single pair of wires.
  • Fail-Safe Receiver: The MAX3440EASA ensures a fail-safe receiver output, which guarantees a logic-high receiver output when the inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled.
  • Wide Operating Temperature Range: It is designed to operate over a wide temperature range from -40°C to +85°C, suitable for harsh environmental conditions.

Applications

The MAX3440EASA is ideal for a range of applications that require reliable data transmission, such as:

  • Industrial control systems
  • Building automation
  • Network equipment
  • Telecommunications systems

Package and Supply

Encased in a compact 8-pin SO package, the MAX3440EASA is designed for space-constrained applications. It operates from a single 5V supply, making it compatible with a variety of digital systems and simplifying power supply design.

Overall, the MAX3440EASA from Maxim Integrated stands out as a high-performance, reliable solution for RS-485/RS-422 communication networks, offering a blend of speed, protection, and versatility that is hard to match in the industry.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0873 $64.6984
18+ $6.6355 $119.4390
27+ $6.4287 $173.5749
38+ $6.2208 $236.3904
49+ $6.0141 $294.6909
65+ $5.3915 $350.4475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess