EN
  • EN
  • DE

MAX3444EASA+T

Part No MAX3444EASA+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX J1708 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol J1708
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 25mV
Data Rate 250kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1067734-MAX3444EASA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3444EASA+T CAD Model

Description

Maxim Integrated's MAX3444EASA+T RS-485/RS-422 Transceiver

The MAX3444EASA+T is a state-of-the-art RS-485/RS-422 transceiver module designed by Maxim Integrated, a renowned leader in the development of advanced integrated circuits. This transceiver is specifically engineered to facilitate robust serial communication in industrial, networking, and automation systems where long-distance data transmission is a necessity.

With its exceptional features, the MAX3444EASA+T offers a perfect blend of performance, reliability, and efficiency. One of the key attributes of this product is its high-speed operation capabilities. It is capable of data rates up to 10Mbps, making it ideal for high-speed data communication systems that require fast and reliable data transfer.

The device operates from a single 5V power supply and features a low-operating current of 300µA (typical), which is a testament to its energy efficiency. Additionally, its 1µA (typical) low shutdown current aids in power conservation, making it suitable for power-sensitive applications.

Safety and reliability are paramount in industrial environments, and the MAX3444EASA+T addresses this with its integrated fault protection. It can withstand up to ±15kV electrostatic discharge (ESD) protection on the transceiver’s bus pins, ensuring robustness against sudden electrical surges. Furthermore, this transceiver is equipped with thermal shutdown and short-circuit protection, safeguarding the device and the system from potential damage due to overheating or wiring faults.

The MAX3444EASA+T is designed for half-duplex communication and supports up to 32 devices on the bus (1 driver and up to 32 receivers), which is typical for RS-485/RS-422 standards, allowing for the creation of multi-point communication networks. It also features fail-safe circuitry that guarantees a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled, thus preventing any ambiguity during signal detection.

Offered in an 8-pin SOIC package, the MAX3444EASA+T is not only robust but also compact, making it a versatile choice for various applications where space is at a premium. The transceiver's extended temperature range of -40°C to +85°C ensures reliable operation even in extreme environmental conditions.

In summary, the MAX3444EASA+T by Maxim Integrated is a high-performance, energy-efficient, and durable RS-485/RS-422 transceiver that is well-suited for a wide array of applications requiring reliable long-distance serial communication.

You May Also Be Interested in

Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9167 $55.4169
16+ $6.4958 $103.9328
24+ $6.2928 $151.0272
33+ $6.0898 $200.9634
43+ $5.8868 $253.1324
57+ $5.2778 $300.8346
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess