EN
  • EN
  • DE

MAX34461

Part No MAX34461
Manufacturer Maxim Integrated
Description PMBus 16-Channel Voltage Monitor and Sequencer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213248-MAX34461
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX34461 CAD Model

Description

Maxim Integrated's MAX34461 Power Accumulator

The MAX34461 from Maxim Integrated is a sophisticated power-accumulation and energy-measurement IC designed to provide precise power monitoring solutions for data centers and servers. As a key component for power management systems, the MAX34461 offers unparalleled accuracy and integration to ensure efficient energy usage and optimization of power distribution in complex computing environments.

Key Features

  • High Accuracy: The MAX34461 provides high-precision measurements with an accuracy of ±0.5% for current and voltage, ensuring reliable data for managing power consumption.
  • Wide Voltage Range: It supports a broad range of input voltages, accommodating various power supply configurations and enabling flexible deployment across different hardware platforms.
  • Integrated Sensing: The device integrates multiple sensing components, reducing the need for external circuitry and simplifying the design process.
  • Real-Time Monitoring: With the capability to perform real-time power and energy monitoring, the MAX34461 allows for immediate adjustments and proactive management of power resources.

Applications

The MAX34461 is ideal for use in applications where power tracking is critical, such as:

  • Server power supplies
  • Data center infrastructure
  • Telecommunication equipment
  • Industrial power systems

Communication and Configuration

Equipped with a digital interface, the MAX34461 facilitates easy communication with microcontrollers or processors through I2C or PMBus protocols. This allows for seamless integration into existing systems and provides a user-friendly platform for configuration and data retrieval.

Energy-Efficient Design

Maxim Integrated's commitment to energy efficiency is exemplified in the MAX34461's design, which not only helps in monitoring power consumption but also contributes to the reduction of overall system power usage. By enabling precise control and monitoring, the MAX34461 aids in the development of greener, more sustainable technology solutions.

Overall, the MAX34461 stands out as a high-performance, reliable solution for power management, offering the precision and flexibility needed to keep up with the demands of modern electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.7225 $67.4450
5+ $27.6703 $138.3515
7+ $26.8052 $187.6364
9+ $25.9413 $233.4717
12+ $25.0762 $300.9144
16+ $22.4821 $359.7136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess