EN
  • EN
  • DE

DS90CF384AMTD

Part No DS90CF384AMTD
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC RVR LVDS FPD 3.3V 56-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 56-TSSOP
Mounting Surface Mount
Win Source Part Number 254285-DS90CF384AMTD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS90CF384AMTD CAD Model

Description

DS90CF384AMTD

The DS90CF384AMTD is a highly reliable LVDS Deserializer designed to complement the DS90CF383MTD/NOPB. It ensures efficient data conversion with minimal delays, supporting seamless data flow in digital systems.

  • Wide Operating Range: Functions well under a broad temperature range, making it perfect for industrial applications.
  • Compact Design: Its compact size facilitates easy integration into tight circuit spaces.
  • Noise Reduction: Implements advanced mechanisms to reduce noise and signal distortion.

Applications/Projects:

  • Industrial Computing: Enhances capabilities in industrial computers requiring precise data conversion.
  • Medical Devices: Used in medical imaging equipment where accuracy and reliability are paramount.
  • Telecommunication Systems: Applies in telecommunication for stable data handling and conversion.

Additional Details: This component supports error checking and correction features, enabling more reliable data transmission and preventing data loss or corruption.

You May Also Be Interested in

STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4809 $54.8090
23+ $4.4972 $103.4356
35+ $4.3567 $152.4845
48+ $4.2161 $202.3728
62+ $4.0756 $252.6872
83+ $3.6540 $303.2820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess