EN
  • EN
  • DE

MAX3454EEUD

Part No MAX3454EEUD
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description ESD PROTECTED USB TRANSCVR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Transceiver
Protocol USB
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 250 mV
Data Rate 12Mbps
Voltage - Supply 1.65V ~ 3.6V, 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Standard Package 281 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630565-MAX3454EEUD
Ultra Librarian 3D Model Ultra Librarian MAX3454EEUD CAD Model

Description

MAX3454EEUD - Maxim Integrated

The MAX3454EEUD from Maxim Integrated is a high-performance, versatile USB peripheral transceiver that is designed to facilitate USB 2.0 communication in a variety of applications. With its robust feature set and compact form factor, this transceiver is ideal for applications where space is at a premium and reliable USB connectivity is essential.

Key Features

  • USB 2.0 Compliant: The MAX3454EEUD complies with the USB 2.0 specification, ensuring compatibility with a wide range of USB hosts and devices.
  • High-Speed Data Transfer: Capable of operating at full (12Mbps) and low (1.5Mbps) speeds, it enables efficient data transfer between devices.
  • Integrated Protection: Built-in electrostatic discharge (ESD) protection circuits safeguard the USB transceiver against voltage spikes and static electricity, enhancing its durability and reliability.
  • Low Power Consumption: The device operates with minimal power consumption, making it suitable for battery-powered applications where power efficiency is crucial.
  • Automatic Speed Detection: The transceiver automatically detects the speed of the connected USB device, ensuring optimal performance without the need for manual configuration.
  • Compact Package: The MAX3454EEUD comes in a TSSOP-14 package, which is ideal for space-constrained designs.

Applications

This versatile USB transceiver is well-suited for a range of applications, including portable devices, docking stations, USB interface bridges, and any other USB-enabled hardware that requires a compact and efficient USB connectivity solution.

Technical Specifications

Parameter Value
Standard USB 2.0
Data Rate 1.5Mbps (Low Speed), 12Mbps (Full Speed)
Package TSSOP-14
Protection ESD Protection
Power Consumption Low

Overall, the MAX3454EEUD is a reliable and efficient solution for enabling USB connectivity in an array of electronic devices. Its adherence to USB standards and integrated protective features make it a secure and durable choice for designers and engineers.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8189 $54.5670
70+ $1.4925 $104.4750
105+ $1.4458 $151.8090
145+ $1.3992 $202.8840
185+ $1.3526 $250.2310
250+ $1.2126 $303.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess