EN
  • EN
  • DE

MAX3295AUT

Part No MAX3295AUT
Manufacturer Maxim Integrated
Description PLASTIC ENCAPSULATED DEVICES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213158-MAX3295AUT
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3295AUT CAD Model

Description

Maxim Integrated's MAX3295AUT - Ultra-Low-Power Transimpedance Amplifier

The MAX3295AUT from Maxim Integrated is a cutting-edge transimpedance amplifier designed to provide high performance in optical receiver applications. This device is particularly well-suited for small form-factor and power-sensitive applications such as SFP modules, fiber-to-the-home (FTTH) receivers, and other optical networking equipment that requires low power consumption without sacrificing signal integrity.

Key Features

  • Ultra-Low Power Consumption: With its emphasis on energy efficiency, the MAX3295AUT operates with minimal power, making it an ideal solution for battery-powered or energy-saving applications.
  • Wide Dynamic Range: The amplifier is capable of handling a broad range of input currents, allowing for flexible usage in various optical communication systems.
  • High Transimpedance Gain: The device offers a high transimpedance gain, which is crucial for converting small photodiode currents into a usable voltage with minimal noise.
  • Small Package Size: Housed in a tiny, 6-pin SOT23 package, the MAX3295AUT saves valuable board space and is easily integrated into compact designs.

Performance Specifications

The MAX3295AUT boasts impressive specifications that make it a standout choice for designers seeking performance and efficiency. It features a transimpedance gain of 25kΩ and operates over a wide temperature range, ensuring reliability in various environments. Additionally, its low input-referred noise contributes to a high signal-to-noise ratio, which is essential for high-speed data communication.

Applications

  • Small Form-Factor Pluggable (SFP) Modules
  • Fiber-to-the-Home (FTTH) Receivers
  • SONET/SDH Receivers
  • Other Optical Networking Equipment

Maxim Integrated's commitment to quality and innovation is evident in the MAX3295AUT. This transimpedance amplifier is a testament to the company's dedication to providing components that meet the stringent requirements of modern optical communication systems. By choosing the MAX3295AUT, designers can ensure their products offer the highest level of performance and reliability.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6508 $51.1748
65+ $1.5463 $100.5095
101+ $1.4941 $150.9041
144+ $1.3896 $200.1024
187+ $1.3374 $250.0938
234+ $1.2851 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,401 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess