EN
  • EN
  • DE

FUSB302B01MPX

Part No FUSB302B01MPX
Manufacturer ON Semiconductor
Catalog Interface - Controllers
Description IC CONTROLLER USB TYPE-C 14MLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features USB Controller USB 2.0 I²C Interface 14-MLP (2.5x2.5)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 14-WFQFN Exposed Pad
Case / Package 14-MLP (2.5x2.5)
Family Name FUSB302
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FUSB302B01MPXTR, FUSB302B01MPXCT, FUSB302B01MPXDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872423-FUSB302B01MPX
Ultra Librarian 3D Model Ultra Librarian FUSB302B01MPX CAD Model

Description

ON Semiconductor FUSB302B01MPX USB Type-C Controller

The ON Semiconductor FUSB302B01MPX is a highly integrated USB Type-C controller designed for the next generation of USB connectivity. This versatile chip is tailored for systems that need to implement USB Type-C connectors with the communication capabilities of the USB Power Delivery (PD) specification. The FUSB302B01MPX simplifies the process of upgrading devices to take advantage of the USB Type-C interface's power and versatility.

At the heart of the FUSB302B01MPX is its ability to autonomously negotiate power contracts using the USB PD protocol. It supports the entire USB PD 3.0 specification, including all required BMC physical layer standards. This ensures that devices powered by this controller can communicate effectively with any other USB PD-compliant device, facilitating a seamless user experience.

The compact size of the FUSB302B01MPX makes it an ideal choice for a wide range of applications, including smartphones, tablets, laptops, and other portable electronics that require efficient charging and data transfer capabilities. Its small footprint allows for more space-efficient designs, which is critical in the ever-shrinking profiles of modern devices.

This controller features multiple GPIOs that provide system designers with the flexibility to create sophisticated USB PD profiles and configurations. Additionally, the FUSB302B01MPX integrates a VBUS voltage monitor and discharge path, which adds an extra layer of safety by ensuring that the VBUS line is safely discharged when needed.

ON Semiconductor has designed the FUSB302B01MPX with an I2C interface for configuration and control, making it easy to integrate into existing designs. The device also supports accessory modes, such as audio adapter accessory mode, ensuring compatibility with a broad range of USB Type-C accessories.

Overall, the FUSB302B01MPX from ON Semiconductor represents a comprehensive solution for USB Type-C and USB PD implementation. Its robust feature set, combined with ease of integration, positions it as a top choice for designers looking to incorporate the latest USB technology into their products.

You May Also Be Interested in

Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2322 $55.4490
100+ $1.0111 $101.1100
155+ $0.9795 $151.8225
215+ $0.9479 $203.7985
275+ $0.9163 $251.9825
370+ $0.8215 $303.9550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,023 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess