EN
  • EN
  • DE

AT24C1024B-PU25

Part No AT24C1024B-PU25
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 1MBIT I2C 1MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 550 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AT24C1024
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565173-AT24C1024B-PU25
Ultra Librarian 3D Model Ultra Librarian AT24C1024B-PU25 CAD Model

Description

Microchip Technology's AT24C1024B-PU25 EEPROM

The AT24C1024B-PU25 is a high-performance 1Mb serial EEPROM from Microchip Technology, designed for storage applications where low-power and low-voltage operation are essential. This device is part of Microchip's extensive EEPROM product line that offers reliable storage solutions for a wide range of electronic devices.

Featuring a 1024K-bit capacity, the AT24C1024B-PU25 operates with a power supply voltage ranging from 1.8V to 5.5V, making it versatile for various applications. The EEPROM uses the standard I²C-compatible (2-wire) serial interface, which facilitates easy integration into existing systems with minimal additional components required.

One of the key benefits of the AT24C1024B-PU25 is its byte and page write capability, which ranges from 1 to 128 bytes of data. This allows for efficient data management and quick updates to stored information. Furthermore, the device supports a write cycle time of 5 ms, enabling rapid programming of data.

The EEPROM comes in a PDIP package, with the 'PU25' suffix indicating a lead (Pb)-free, RoHS-compliant component, ensuring that it meets modern environmental standards for electronic products. The PDIP package is well-suited for prototyping and small-volume production, as it is easy to handle and can be soldered onto a PCB without specialized equipment.

For data security, the AT24C1024B-PU25 includes a hardware write-protect pin that can be used to prevent inadvertent writes during critical operations or after final configuration. The device also features a high reliability with a rated data retention period of over 100 years and endurance of one million write cycles per byte, guaranteeing the preservation of data throughout the life of the product.

In summary, the AT24C1024B-PU25 from Microchip Technology is an ideal choice for designers looking for a robust, high-capacity serial EEPROM. Whether used in consumer electronics, industrial control systems, or medical devices, this EEPROM ensures data integrity and provides a flexible, reliable solution for non-volatile memory storage needs.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7536 $52.2896
26+ $3.9004 $101.4104
40+ $3.7785 $151.1400
55+ $3.6566 $201.1130
71+ $3.5347 $250.9637
95+ $3.1691 $301.0645
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess