EN
  • EN
  • DE

MAX34450

Part No MAX34450
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703259-MAX34450
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX34450 CAD Model

Description

The MAX34450 from Maxim Integrated is a state-of-the-art power management integrated circuit (IC) designed to cater to the demanding requirements of complex systems. This advanced chip is ideal for applications that require precise power sequencing, monitoring, and control. It is particularly well-suited for use in servers, data storage systems, and telecommunications equipment.

Key Features

  • Advanced Power Sequencing: The MAX34450 provides sophisticated sequencing capabilities, allowing designers to program the power-up and power-down order of multiple supply rails. This ensures reliable system start-up and shutdown, protecting sensitive components.
  • Integrated Monitoring: Equipped with high-accuracy monitoring functions, this IC can track the voltage, current, and temperature of the system, offering crucial insights into the system's health and performance.
  • Configurable GPIOs: General-purpose input/output (GPIO) pins are included and can be configured for various functions, enhancing the flexibility of the power management scheme.
  • I²C-Compatible Interface: Communication with the host controller is made simple through an I²C-compatible interface, enabling easy integration into existing designs.
  • Marginaling and Trimming: The device supports marginaling and trimming of the output voltages, allowing for fine-tuning of power supplies to meet specific application needs.

Applications

  • Servers and Data Centers
  • Storage Systems
  • Networking Equipment
  • Telecommunications Infrastructure

The MAX34450 is designed with reliability in mind, featuring built-in fault protection and reporting mechanisms that alert the system to potential issues before they become critical. Its compact form factor and integration of multiple functions into a single chip make it an invaluable component for space-constrained applications that cannot compromise on power management performance.

For designers looking to streamline their power architecture while maintaining robust control and monitoring capabilities, the MAX34450 from Maxim Integrated stands out as an excellent choice that combines efficiency, versatility, and reliability.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $1.6495

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess