EN
  • EN
  • DE

MAX3485EES

Part No MAX3485EES
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703302-MAX3485EES
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3485EES CAD Model

Description

Maxim Integrated MAX3485EES Transceiver Overview

The MAX3485EES from Maxim Integrated is a sophisticated transceiver module designed for half-duplex communication in multi-point networks that require low power consumption and high-speed data transfer. This device is part of Maxim's family of RS-485/RS-422 transceivers, which are renowned for their reliability and robustness in challenging industrial environments.

Key Features and Benefits

  • High-Speed Operation: The MAX3485EES is capable of data rates up to 12Mbps, making it suitable for high-speed data communication in systems such as factory automation, HVAC, and building automation.
  • Low-Power Shutdown Mode: It features a low-power shutdown mode that reduces power consumption when the transceiver is not in use, thereby conserving energy and extending the life of battery-powered devices.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, the MAX3485EES is designed to perform reliably in extreme conditions, ensuring consistent performance across a wide range of industrial applications.
  • Integrated Protection: The device includes fail-safe circuitry that guarantees a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is provided on the transceiver's bus pins, safeguarding the device against the adverse effects of static electricity and other sudden electrical surges.

Applications

The MAX3485EES is ideal for a variety of applications where robust communication is essential. It is commonly used in:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Remote Sensors
  • Automated Meter Reading

Technical Specifications

The transceiver operates from a single 3.3V power supply and is available in a space-saving 8-pin SO package. It is designed to be interoperable with the industry-standard 75176 pinout. The MAX3485EES features thermal shutdown and current-limiting to protect against driver overload and to ensure the integrity of the data communication in a multi-point network.

For engineers and system integrators looking for a reliable RS-485/RS-422 transceiver, the MAX3485EES from Maxim Integrated offers a compelling combination of speed, power efficiency, and ruggedness suitable for demanding industrial environments.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3095 $52.3800
95+ $1.0745 $102.0775
145+ $1.0409 $150.9305
200+ $1.0074 $201.4800
260+ $0.9738 $253.1880
345+ $0.8730 $301.1850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess