EN
  • EN
  • DE

MAX3485EESA

Part No MAX3485EESA
Manufacturer Maxim Integrated
Catalog Misc Products
Description 3.3V-Powered, +15,-15kV ESD-Protected, 12Mbps and Slew-Rate-Limited True RS-485/RS-422 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829779-MAX3485EESA
Ultra Librarian 3D Model Ultra Librarian MAX3485EESA CAD Model

Description

Maxim Integrated MAX3485EESA Transceiver

The MAX3485EESA from Maxim Integrated is a high-performance, low-power, bi-directional transceiver designed for RS-485 and RS-422 communication applications. This integrated circuit is engineered to deliver reliable data transmission over long distances and in electrically noisy environments, making it an ideal choice for industrial, network, and automation systems.

Encased in a space-saving 8-pin SOIC package, the MAX3485EESA is particularly well-suited for applications where board space is at a premium. Its design adheres to the industry-standard pin configuration, which facilitates easy integration into existing designs without the need for significant layout changes.

One of the key features of the MAX3485EESA is its low quiescent current draw, which stands at just 375µA, contributing to energy-efficient operation in battery-powered or power-sensitive applications. Furthermore, the device supports a wide data rate range of up to 2.5Mbps, enabling fast and efficient data communication for systems that require high-speed data exchange.

The MAX3485EESA operates over a single 3.3V supply, which is compatible with many modern digital systems, and it is fully compliant with the TIA/EIA-485-A standard. This ensures interoperability with other compliant devices in multi-point networks. The transceiver also features true fail-safe receiver inputs, which guarantees a logic-high receiver output when the inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled.

The device boasts robust electrostatic discharge (ESD) protection, with ±15kV Human Body Model (HBM) protection on the transceiver pins, which helps to prevent damage from static discharge and enhances the reliability of the end product. Additionally, the MAX3485EESA includes thermal shutdown and short-circuit protection, further ensuring stable operation under fault conditions.

With its combination of high-speed communication, low power consumption, and protective features, the MAX3485EESA from Maxim Integrated is a versatile and reliable solution for any application requiring robust RS-485/RS-422 data transmission.

You May Also Be Interested in

Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5753 $55.1355
70+ $1.4756 $103.2920
110+ $1.4258 $156.8380
155+ $1.3261 $205.5455
200+ $1.2762 $255.2400
245+ $1.2264 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess