EN
  • EN
  • DE

MAX3521ETP+T

Part No MAX3521ETP+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP LNA BROADBAND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Status Active
Win Source Part Number 119909-MAX3521ETP+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3521ETP+T CAD Model

Description

        

The MAX3521ETP+T is a high-performance, single-chip programmable gain amplifier designed by Maxim Integrated, renowned for their innovative and reliable semiconductor products. This advanced amplifier is specifically engineered for use in cable modem applications and is a crucial component in ensuring signal integrity in high-speed communication systems.

    

Key Features

    
            
  • Frequency Range: The device operates over a wide frequency range, making it suitable for a variety of cable modem systems.
  •         
  • Programmable Gain: It features a programmable gain amplifier (PGA) which allows for precise control over signal amplification, enhancing the flexibility and performance of the system.
  •         
  • Low Noise Figure: The MAX3521ETP+T boasts a low noise figure, which minimizes signal distortion and improves overall system sensitivity and performance.
  •         
  • High Linearity: Its high linearity ensures that the signal integrity is maintained even at high input signal levels, reducing the likelihood of signal distortion and intermodulation.
  •         
  • Power Efficiency: Designed with power efficiency in mind, the device helps to reduce the overall power consumption of the system, leading to cost savings and extended operational life.
  •     
    

Applications

    

The MAX3521ETP+T is ideally suited for a range of applications within the cable industry, including:

    
            
  • Cable Modem Termination Systems (CMTS)
  •         
  • DOCSIS 3.0/3.1 Systems
  •         
  • Interactive Set-Top Boxes
  •         
  • Residential Gateways
  •     
    

Technical Specifications

    

Maxim Integrated's MAX3521ETP+T comes in a compact 20-pin TQFN-EP package, offering a seamless integration into existing and new designs. It requires a single 5V supply for operation and includes integrated features such as automatic gain control (AGC) circuitry and a power-down mode for additional power conservation.

    

Quality and Reliability

    

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX3521ETP+T is no exception, ensuring consistent performance and durability for the demanding requirements of cable modem systems.

You May Also Be Interested in

Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $189.7880
NXP / Nexperia
BGU8821
Need more? Email Us
NXP / Nexperia
BGU8823
Need more? Email Us
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6127 $50.5778
34+ $2.9643 $100.7862
53+ $2.8716 $152.1948
72+ $2.7790 $200.0880
94+ $2.6864 $252.5216
125+ $2.4085 $301.0625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,868 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess