EN
  • EN
  • DE

MAX3522CTN+T

Part No MAX3522CTN+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703321-MAX3522CTN+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3522CTN+T CAD Model

Description

Maxim Integrated MAX3522CTN+T Full-Spectrum DOCSIS 3.1 Programmable-Gain Amplifier

The MAX3522CTN+T from Maxim Integrated is a state-of-the-art programmable-gain amplifier designed to meet the stringent requirements of the next-generation DOCSIS 3.1 standard for cable modems and gateways. This high-performance device is engineered to provide optimal signal amplification across the full spectrum of cable transmission frequencies, ensuring reliable and high-speed data communication for cable service subscribers.

With its advanced technology, the MAX3522CTN+T is capable of delivering exceptional linearity and low noise figures, which are essential for maintaining the integrity of high-order modulation schemes used in DOCSIS 3.1 systems. This makes it an ideal choice for applications that require the amplification of signals in the upstream and downstream frequency bands used in cable networks.

The device comes in a compact 40-pin TQFN package with an exposed pad, offering a space-saving solution for modern cable equipment designs. Its small form factor does not compromise on performance, as it is equipped with features such as automatic gain control (AGC), which allows for dynamic adjustment of the amplifier's gain to maintain optimal signal levels despite varying input conditions.

The MAX3522CTN+T also boasts a wide gain range and configurable gain steps, providing designers with the flexibility to fine-tune the amplifier's performance to match specific system requirements. Additionally, the device operates over a wide temperature range, ensuring stable operation in various environmental conditions commonly encountered in the field.

For ease of integration, the MAX3522CTN+T is designed with a digital interface for control and programming. This interface simplifies the process of setting up and adjusting the amplifier's parameters, allowing for quick and efficient customization without the need for external components.

In summary, the Maxim Integrated MAX3522CTN+T is a highly versatile and efficient solution for cable network infrastructure, offering robust performance in a compact package. Its adherence to the DOCSIS 3.1 standard ensures that it is future-proofed for upcoming advancements in cable technology, making it a smart investment for any cable system operator or equipment manufacturer looking to deliver high-speed data services to customers.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1624 $65.2992
18+ $6.6978 $120.5604
27+ $6.4876 $175.1652
37+ $6.2786 $232.3082
48+ $6.0695 $291.3360
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess