EN
  • EN
  • DE

MAX358EPE+

Part No MAX358EPE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Single 8:1 16-Pin PDIP N / IC MUX ANLG FAULT PROTECT 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 1.8 kOhm
Dual Voltage Supply ±4.5 V ~ 18 V
Switch Time (Ton, Toff) (Maximum) 300ns, 300ns (Typ)
Channel Capacitance (CS(off), CD(off)) 5pF, 25pF
Current - Leakage (IS(off)) (Maximum) 10μA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 786009-MAX358EPE+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX358
Introduction Date April 01, 1988
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX358EPE+ CAD Model

Description

Product Overview: MAX358EPE+ from Maxim Integrated

The MAX358EPE+ is a precision, quad, single-pole double-throw (SPDT) analog switch from Maxim Integrated that offers high performance in a range of applications. Designed with CMOS technology, this switch is a versatile component suitable for signal routing in various electronic systems.

Key Features

  • Low Voltage Operation: The MAX358EPE+ operates from a single +4.5V to +18V supply, or from dual supplies of ±4.5V to ±18V, making it flexible for use in both single and dual supply applications.
  • Low On-Resistance: This switch boasts low on-resistance (RON) of 100Ω max, which remains flat over the specified signal range, ensuring minimal signal distortion and high linearity.
  • High Off-Isolation: With high off-isolation of -75dB at 1MHz, the MAX358EPE+ minimizes crosstalk between channels, which is crucial in applications requiring high signal integrity.
  • Low Crosstalk: At -90dB at 1MHz, the low crosstalk feature ensures that signals on one channel do not interfere with those on another, maintaining signal clarity.
  • Fast Switching Times: The device provides fast switching times (tON = 175ns and tOFF = 145ns), which is beneficial for applications that require quick signal changes.

Applications

The MAX358EPE+ is ideal for a wide range of applications, including:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Test Equipment
  • Sample-and-Hold Circuits

Reliability and Packaging

The MAX358EPE+ comes in a 16-pin plastic DIP package, which is robust and ensures a reliable connection to the PCB. Maxim Integrated's commitment to quality means that this analog switch meets high reliability standards, ensuring a long operational life in your electronic designs.

Conclusion

Overall, the MAX358EPE+ from Maxim Integrated is a high-performance analog switch that offers excellent signal integrity, fast switching, and flexibility for a variety of electronic applications. Its low power consumption and broad voltage range make it a suitable choice for designers looking for a reliable and efficient solution for their analog signal routing needs.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess