EN
  • EN
  • DE

MAX3612ETM+

Part No MAX3612ETM+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC Clock Generator Progr
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mount Surface Mount
RoHS Compliant
Win Source Part Number 1075315-MAX3612ETM+
Categories Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX3612ETM+ CAD Model

Description

Maxim Integrated's MAX3612ETM+: High-Performance, Low-Noise Amplifier

The MAX3612ETM+ from Maxim Integrated is a state-of-the-art, low-noise amplifier (LNA) designed to provide exceptional performance in a compact package. This high-quality amplifier is a perfect solution for applications that require minimal phase noise and a low noise figure. It is particularly well-suited for use in systems such as satellite receivers, base stations, and other RF communication equipment where signal integrity is paramount.

Key Features

  • Frequency Range: The MAX3612ETM+ operates within a frequency range of 1900MHz to 2000MHz, making it versatile for various high-frequency applications.
  • Low Noise Figure: With a noise figure as low as 2.1dB, this LNA ensures that signal quality is maintained without introducing significant additional noise.
  • High Gain: It offers a high gain of 20.5dB, which is essential for maintaining the strength of the received signal.
  • Single Supply Operation: The device can operate from a single 5V supply, simplifying power supply design.
  • Integrated Shutdown Feature: An added shutdown feature allows for reduced power consumption when the amplifier is not in use.
  • Compact Size: The MAX3612ETM+ comes in a small 48-pin thin QFN package, measuring just 7mm x 7mm, which is ideal for space-constrained applications.

Applications

  • Satellite receivers
  • Wireless base stations
  • RF communication systems
  • Point-to-point radios
  • Test and measurement equipment

Maxim Integrated's commitment to quality is evident in the MAX3612ETM+, which is designed to offer reliability and consistency in high-performance RF systems. Its integration of a shutdown feature also reflects a design consideration for energy efficiency, allowing users to conserve power in their applications when necessary. When it comes to enhancing the performance of your RF communication systems, the MAX3612ETM+ is an excellent choice for a low-noise, high-gain amplifier.

For engineers and designers looking to incorporate a robust LNA into their designs, the MAX3612ETM+ offers the perfect blend of performance, efficiency, and compactness. Its technical specifications and versatile applications make it a top contender in the field of low-noise amplifiers.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess