EN
  • EN
  • DE
  • IT

MAX3668EHJ-TG077

Part No MAX3668EHJ-TG077
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Laser Drivers
Manufacturer Maxim Integrated
Win Source Part Number 311549-MAX3668EHJ-TG077
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3668EHJ-TG077 CAD Model

Description

The MAX3668EHJ-TG077 from Maxim Integrated is a high-performance, compact, and reliable laser driver designed for fiber optic communication systems. This advanced IC is specifically engineered to drive a laser diode in optical transmitters and is an essential component for applications that require high-speed data transmission.

Key Features

  • High-Speed Operation: The MAX3668EHJ-TG077 is capable of operating at high frequencies, making it suitable for applications that demand fast data rates, such as Gigabit Ethernet or Fiber Channel.
  • Low Power Dissipation: This laser driver is designed to work efficiently, consuming minimal power, which helps in reducing the overall power consumption of the system.
  • Automatic Power Control (APC) Circuit: The integrated APC circuit ensures consistent optical power output from the laser diode, maintaining stable performance over changes in temperature and aging.
  • Wide Supply Voltage Range: It operates over a broad range of supply voltages, providing flexibility in system design and ensuring compatibility with various power systems.
  • Thermal Protection: The device includes thermal shutdown features that protect the laser diode from damage due to excessive heat.
  • Small Form Factor: Housed in a compact package, the MAX3668EHJ-TG077 saves valuable board space, which is crucial for modern, densely packed electronic assemblies.

Applications

The MAX3668EHJ-TG077 is ideal for a wide range of applications within the telecommunications industry. It is particularly well-suited for:

  • Fiber Optic Transceivers
  • SONET/SDH Equipment
  • Gigabit Ethernet Systems
  • Fiber Channel Links
  • High-Speed Data Communication Modules

With its blend of performance, efficiency, and reliability, the MAX3668EHJ-TG077 from Maxim Integrated stands out as a top choice for designers looking to enhance the capabilities of their optical communication systems.

You May Also Be Interested in

Texas Instruments
IC LASER DRVR 5.5V 28UQFN
Lowest to $9.2500
Maxim Integrated
INTEGRATED CIRCUIT / Laser Driver IC 622Mbps 1 Channel 2.97V ~ 3.63V 24-TQFN-EP (4x4)
Lowest to $6.7358
Maxim Integrated
SINGLE-CHANNEL LASER DRIVER
Lowest to $2.5600
Semtech Corporation
IC LASER DRVR 2.5GBPS 3.3V 28QFN
Lowest to $1.1409
M/A-Com Technology Solutions
IC LASER DRVR 3.1GBPS
Lowest to $9.1405
Maxim Integrated
IC OPAMP / Laser Driver IC Channel
Lowest to $4.7588
Semtech Corporation
IC LASER DRVR 300MBPS 5V 16QSOP
Lowest to $6.5194
Microchip Technology
IC LASER 3.6V 24MLF
Need more? Email Us
Maxim Integrated
LAN LASER DRIVER
Lowest to $91.6244

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess