EN
  • EN
  • DE

MAX3673EUKIT

Part No MAX3673EUKIT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703360-MAX3673EUKIT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3673EUKIT CAD Model

Description

Maxim Integrated MAX3673EUKIT Evaluation Kit

The MAX3673EUKIT from Maxim Integrated is a comprehensive evaluation kit designed to facilitate the testing and performance evaluation of the MAX3673 jitter attenuating clock multiplier. This state-of-the-art device is an ideal solution for network engineers and system designers who require a high-quality, reliable clock source for their telecommunications and networking equipment.

The MAX3673 chip itself is a versatile component that provides low-jitter, high-frequency clock outputs, suitable for use in SONET/SDH, Gigabit Ethernet, and other high-speed communication protocols. With its ability to attenuate jitter and multiply an input reference clock to a desired output frequency, it ensures the integrity and stability of the system clock signal, which is critical for maintaining data integrity and synchronization across networks.

The evaluation kit includes a fully assembled and tested evaluation board, which features the MAX3673 jitter attenuating clock multiplier along with all necessary passive components. The board is designed with user convenience in mind, providing easy access to all the device's pins and functions through test points and connectors. This allows for straightforward integration into existing test setups and facilitates quick assessments of the device's performance under various conditions.

Additionally, the MAX3673EUKIT comes with comprehensive documentation, including a detailed user manual that guides users through the setup and operation of the evaluation board. This documentation is an invaluable resource for understanding the intricacies of the MAX3673 and how to best leverage its capabilities within a system design.

Whether it's for validating the performance characteristics of the MAX3673, experimenting with different configurations, or simply gaining a better understanding of how jitter attenuation can benefit a communication system, the MAX3673EUKIT from Maxim Integrated is an essential tool for any professional working in the field of high-speed digital communications.

Equipped with this evaluation kit, designers and engineers can confidently approach the development of their next-generation communication systems, knowing they have the tools necessary to ensure their clocks meet the stringent requirements of today's network infrastructure.

You May Also Be Interested in

Maxim Integrated
Lowest to $5.7357
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess