EN
  • EN
  • DE

MAX8640YEXT12

Part No MAX8640YEXT12
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706857-MAX8640YEXT12
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8640YEXT12 CAD Model

Description

Maxim Integrated MAX8640YEXT12 Ultra-Low-Voltage Step-Down Converter

The Maxim Integrated MAX8640YEXT12 is a highly efficient, compact, synchronous step-down DC-DC converter designed for powering ultra-low-voltage circuits. With its advanced technology, it is capable of delivering up to 300mA of continuous output current while maintaining a low output voltage of 1.2V, making it an ideal power solution for portable devices where energy efficiency and space are critical considerations.

This step-down converter operates over a wide input voltage range from 2.5V to 5.5V, allowing it to be used with a variety of power sources, including single-cell lithium-ion (Li+) batteries. The MAX8640YEXT12 boasts an impressive efficiency of up to 96%, which helps to extend battery life in portable applications. Additionally, its 1MHz switching frequency enables the use of tiny, low-cost ceramic capacitors and inductors, further reducing the overall footprint and cost of the power supply design.

The device features a proprietary idle mode that reduces the quiescent current to just 30µA during light load conditions, which significantly enhances battery life. Moreover, it includes a 100% duty cycle mode that provides a low dropout operation, ensuring a stable output even when the input voltage is very close to the output voltage, which is particularly beneficial during battery end-of-life scenarios.

For safety and reliability, the MAX8640YEXT12 is equipped with a host of protective features. It offers over-temperature protection and over-current protection, which safeguard the device and the load from adverse conditions. Additionally, the integrated soft-start function minimizes inrush current at startup, which can prevent system voltage glitches.

The MAX8640YEXT12 comes in a tiny, lead-free, 6-pin thin SOT23 package, making it an excellent choice for space-constrained applications such as mobile phones, PDAs, digital cameras, and other portable electronic devices that require efficient power management.

With its combination of high efficiency, low quiescent current, small package size, and comprehensive protection features, the Maxim Integrated MAX8640YEXT12 step-down converter is a versatile and reliable power management solution for a wide range of ultra-low-voltage applications.

You May Also Be Interested in

Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Lowest to $4.4930

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0795 $61.1925
35+ $3.3472 $117.1520
54+ $3.2432 $175.1328
74+ $3.1381 $232.2194
96+ $3.0342 $291.2832
128+ $2.7200 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,120 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess