EN
  • EN
  • DE

MAX3693ECJ-T

Part No MAX3693ECJ-T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829786-MAX3693ECJ-T
Ultra Librarian 3D Model Ultra Librarian MAX3693ECJ-T CAD Model

Description

The MAX3693ECJ-T from Maxim Integrated is a cutting-edge laser diode driver designed to meet the high-speed and high-performance requirements of modern optical communication systems. This device is engineered to provide precise modulation and bias currents to drive a laser diode in fiber optic transmitters. With its compact and efficient design, the MAX3693ECJ-T is well-suited for applications in gigabit Ethernet, fiber channel, and other high-speed data transmission systems.

Key Features

  • High-Speed Operation: The MAX3693ECJ-T is capable of modulation speeds up to 2.5Gbps, making it ideal for high-speed data transmission.
  • Low Power Dissipation: Designed with power efficiency in mind, the device operates with low power dissipation, which is critical for maintaining the reliability and longevity of optical systems.
  • Automatic Power Control (APC): This feature ensures consistent optical output power from the laser diode despite variations in temperature or aging, thereby enhancing performance stability.
  • Differential Inputs: The inclusion of differential inputs minimizes signal distortion and improves signal integrity, which is essential for maintaining high data rates.
  • Single 3.3V Supply: The MAX3693ECJ-T operates from a single 3.3V power supply, simplifying the power design of the system.
  • Thermal and Overcurrent Protection: Built-in protection features safeguard the laser diode against thermal overload and overcurrent conditions.

Applications

Thanks to its robust feature set and high-speed capabilities, the MAX3693ECJ-T is suitable for a variety of applications, including:

  • Fiber Optic Transmitters and Transceivers
  • Gigabit Ethernet
  • Fiber Channel
  • SONET/SDH Systems
  • High-Speed Data Communications

The MAX3693ECJ-T comes in a compact 32-pin LQFP package and is available in tape and reel form for automated assembly processes. Its high level of integration and performance characteristics make it a reliable choice for designers looking to create efficient and high-speed optical communication systems.

You May Also Be Interested in

3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess