EN
  • EN
  • DE

MAX3727CTE+T

Part No MAX3727CTE+T
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC LASER DIODE DRIVER QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Win Source Part Number 703375-MAX3727CTE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3727CTE+T CAD Model

Description

The MAX3727CTE+T from Maxim Integrated is a cutting-edge laser driver specifically designed to amplify the electrical signals that drive optical transmitters. As a pivotal component in the realm of fiber optic communications, this laser driver is engineered to provide precise and stable modulation of laser diodes, ensuring high-speed data transmission over optical fibers.

Key Features

  • High-Speed Performance: The MAX3727CTE+T is optimized for operation at gigabit speeds, making it suitable for high-speed communication protocols.
  • Low Power Consumption: Maxim Integrated has designed this laser driver with energy efficiency in mind, ensuring minimal power dissipation during operation.
  • Automatic Power Control (APC): This feature maintains consistent optical power output from the laser, compensating for temperature and aging effects.
  • Extinction Ratio Control (ERC): The ERC function allows for fine-tuning of the laser's modulation depth, crucial for maintaining signal integrity.
  • Compact Form Factor: The MAX3727CTE+T comes in a small, surface-mount package, allowing for integration into space-constrained designs.

Applications

The MAX3727CTE+T is ideal for a range of applications within the fiber optics communication sector, including:

  • 10Gbps Fiber Optic Transceivers
  • Dense Wavelength Division Multiplexing (DWDM) Systems
  • SONET/SDH and Ethernet Network Equipment
  • Optical Networking Modules

Technical Specifications

The device operates over a wide temperature range and is available in a compact, 16-pin TQFN package. It is designed for ease of use with minimal external components, which simplifies the design and reduces time to market for fiber optic communication systems.

Ordering Information

The MAX3727CTE+T is available in tape and reel format, denoted by the '+T' suffix, facilitating automated pick-and-place manufacturing processes. This packaging ensures efficient handling and installation in high-volume production environments.

For engineers and designers looking to incorporate a reliable and high-performance laser driver into their fiber optic communication systems, the MAX3727CTE+T from Maxim Integrated stands out as a superior choice, offering both precision and durability in a compact, power-efficient package.

You May Also Be Interested in

Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
2.7GBPS, LOW-POWERLASER DRIVERS
Need more? Email Us
Microsemi Corporation
IC LASER DRVR 32GBPS 3V
Need more? Email Us
Maxim Integrated
LASER PRINTER DRIVER / Laser Driver IC Channel
Lowest to $12.7200
M/A-Com Technology Solutions
IC LASER DRVR 3.1GBPS
Lowest to $8.1612
Semtech Corporation
IC LASER DRVR 4 CHAN 14.5GBPS
Need more? Email Us
Renesas Electronics America
ISL58800CRZ PB-FREE LASER DIODE / Laser Driver IC Channel
Lowest to $14.6893
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC PECL
Lowest to $1.6817
Texas Instruments
IC LASER DRVR 11.3GB 3.6V 20QFN
Lowest to $2.3236

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,225 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess