EN
  • EN
  • DE

BUK9Y30-75B

Part No BUK9Y30-75B
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description N-channel TrenchMOS logic level FET / Trans MOSFET N-CH 75V 34A Automotive 5-Pin(4+Tab) LFPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156277-BUK9Y30-75B
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BUK9Y30-75B
Introduction Date July 14, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian BUK9Y30-75B CAD Model

Description

The BUK9Y30-75B is a high-performance, N-channel TrenchMOS™ standard level FET designed and manufactured by NXP Semiconductors, a leader in the field of high-quality electronic components. This MOSFET is engineered to deliver efficient power control and conversion in a compact package, making it an ideal choice for a wide range of applications.

Key Features

  • Low On-State Resistance: The BUK9Y30-75B boasts an extremely low on-state resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Continuous Current: This MOSFET is capable of supporting a high continuous drain current (ID), providing robust power handling capabilities for demanding operations.
  • Standard Level Gate Drive: The device operates with standard level gate drive voltages, making it compatible with a wide range of drive circuits and simplifying design integration.
  • Fast Switching Speed: With its quick switching performance, the BUK9Y30-75B reduces switching losses and is suitable for high-frequency applications.
  • Improved Thermal Performance: The product's package is designed to optimize heat dissipation, ensuring reliable performance even under high temperature conditions.

Applications

The versatility of the BUK9Y30-75B allows it to be used in various applications, including but not limited to:

  • DC/DC converters
  • Power management systems
  • Motor drives
  • Automotive applications
  • Switching regulators

Product Specifications

Parameter Value
Drain-source voltage (VDS) 75 V
Continuous drain current (ID) 30 A
On-state resistance (RDS(on)) Typically 8.7 mΩ
Package LFPAK56 (Power-SO8)

In conclusion, the BUK9Y30-75B from NXP is a robust and efficient solution for designers looking to optimize power management in their electronic systems. Its combination of high current capability, low on-state resistance, and fast switching speeds makes it a top choice for a multitude of power applications.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Vishay
Silicon Z-Diodes
Lowest to $0.2795
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7788 $50.6220
160+ $0.6391 $102.2560
245+ $0.6191 $151.6795
335+ $0.5991 $200.6985
435+ $0.5792 $251.9520
580+ $0.5192 $301.1360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,349 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess