EN
  • EN
  • DE

MAX3747EUB+T

Part No MAX3747EUB+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description SP Amp Limiting Amp Single 10-Pin uMAX T/R / IC AMP LIMITING SFP 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Part Status Obsolete(EOL)
Type Limiting Amplifier
Applications Data Quantizer, Optical Receivers
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 786035-MAX3747EUB+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3747
Introduction Date May 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX3747EUB+T CAD Model

Description

Maxim Integrated Product: MAX3747EUB+T High-Sensitivity Limiting Amplifier

The MAX3747EUB+T is a compact, high-performance limiting amplifier designed by Maxim Integrated for use in fiber optic receivers. This device is specifically engineered to amplify weak signals to a level suitable for digital processing while maintaining a constant output amplitude, making it an ideal choice for applications such as Gigabit Ethernet, Fiber Channel, and other high-speed data communication protocols.

Key Features

  • High Sensitivity: The MAX3747EUB+T boasts excellent sensitivity, capable of detecting signals as low as a few microamperes, which is critical for long-distance optical communication.
  • High Gain Bandwidth Product: With a bandwidth that supports data rates up to 2.7Gbps, this limiting amplifier can handle high-speed signals without significant signal distortion.
  • Programmable Output Amplitude: Users can set the output voltage to match the requirements of the connected components, ensuring compatibility and optimizing performance.
  • Low Power Consumption: Designed for efficiency, the MAX3747EUB+T operates with minimal power consumption, which is essential for reducing thermal footprint and improving system reliability.
  • Small Package Size: The device comes in a microMAX-10 package, which is ideal for space-constrained applications.
  • Integrated Loss of Signal (LOS) Detection: The built-in LOS feature provides a digital indication of signal presence, simplifying system design and enhancing fault detection.

Applications

  • Data Communication Networks
  • Optical Modules and Transceivers
  • Fiber-to-the-Home (FTTH) Systems
  • SONET/SDH Receivers
  • High-Speed Data Acquisition Systems

The MAX3747EUB+T from Maxim Integrated is a testament to the company's commitment to providing advanced solutions for high-speed data communications. Its combination of high sensitivity, wide bandwidth, and low power consumption, all packaged in a small form factor, makes it a versatile and valuable component for any optical communication system. Whether it's for upgrading existing infrastructure or designing new high-speed networks, the MAX3747EUB+T is engineered to meet the stringent demands of today's data transmission applications.

You May Also Be Interested in

MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess