EN
  • EN
  • DE

MAX3748AETE+T

Part No MAX3748AETE+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 089665-MAX3748AETE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3748AETE+T CAD Model

Description

Maxim Integrated's MAX3748AETE+T: High-Speed Limiting Amplifier

The MAX3748AETE+T from Maxim Integrated is a state-of-the-art limiting amplifier designed for fiber optic communication systems. This compact, high-performance component is engineered to provide precise signal amplification in applications requiring data rates up to 11.3Gbps. Its primary function is to amplify small signals to a level suitable for digital processing while maintaining signal integrity even in the presence of significant input noise.

The device is housed in a 16-pin TQFN package, making it ideal for space-constrained applications. It operates over a wide single supply voltage range from 3.0V to 3.6V, and it features a differential input and output, which allows for excellent noise rejection and signal fidelity. This makes the MAX3748AETE+T a perfect choice for use in optical modules and other high-speed data communication equipment.

One of the key features of the MAX3748AETE+T is its programmable output amplitude, which can be adjusted via an external resistor. This flexibility enables design engineers to optimize the performance for specific applications. Additionally, the device offers a loss-of-signal (LOS) detection feature, which can be configured to indicate when the input signal falls below a certain threshold, thus enabling efficient system monitoring and control.

The MAX3748AETE+T also boasts a low power dissipation, which is critical for maintaining the thermal efficiency of the system. Its power consumption is further minimized by an optional shutdown mode, which reduces the current draw when the amplifier is not in use. This feature is particularly useful in power-sensitive applications.

Overall, the MAX3748AETE+T is a robust and reliable component that delivers high-speed performance with minimal signal distortion. Its advanced features and compact form factor make it an excellent choice for designers looking to enhance the capabilities of their optical communication systems without compromising on space or power efficiency.

For further technical specifications, reference designs, and support documentation, designers and engineers are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

You May Also Be Interested in

Shindengen
Lowest to $5.6838
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
Lowest to $2.9349
ESMT
Need more? Email Us
EliteMT
Lowest to $1.3456
Coilcraft
Lowest to $1.5451
EliteMT
Lowest to $3.4246
Omron
Need more? Email Us
EliteMT
Lowest to $2.1853

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess