EN
  • EN
  • DE

MAX3748HETE

Part No MAX3748HETE
Manufacturer Maxim Integrated
Catalog Misc Products
Description Compact 155Mbps to 4.25Gbps Limiting Amplifier 86ps Rise and Fall Time
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829788-MAX3748HETE
Ultra Librarian 3D Model Ultra Librarian MAX3748HETE CAD Model

Description

Maxim Integrated MAX3748HETE Limiting Amplifier

The MAX3748HETE is a high-performance, low-power limiting amplifier designed by Maxim Integrated, tailored for use in fiber optic receivers. This compact and efficient IC is a vital component in the world of optical communications, providing precise signal amplification necessary for high-speed data transmission systems. The MAX3748HETE is specifically engineered to operate seamlessly with data rates up to 11.3Gbps, making it an ideal choice for applications in Gigabit Ethernet, Fibre Channel, and other high-speed data interfaces.

One of the standout features of the MAX3748HETE is its ability to deliver a consistent output amplitude over a wide range of input signal conditions, ensuring robust performance and signal integrity. The limiting amplifier also includes loss-of-signal (LOS) detection, which is crucial for maintaining the reliability of communication systems by promptly indicating when the input signal falls below a usable level.

The MAX3748HETE is designed with a differential input and output, which helps to minimize common-mode noise and improve the signal-to-noise ratio, a critical factor for maintaining the fidelity of high-speed data streams. Additionally, the device boasts a programmable output amplitude and a programmable LOS level, providing designers with the flexibility to fine-tune the performance to match specific system requirements.

For ease of integration into various system designs, the MAX3748HETE is offered in a compact 16-pin TQFN package, which not only saves board space but also aids in reducing parasitic inductances and capacitances, enhancing the overall signal integrity and performance of the system. The device also operates over a wide temperature range, making it suitable for deployment in environments with challenging thermal conditions.

In summary, the MAX3748HETE from Maxim Integrated is a versatile and reliable limiting amplifier that offers excellent performance for high-speed optical communication systems. Its integration of advanced features, combined with its small footprint, makes it a top choice for designers looking to optimize their fiber optic receiver designs for speed, power efficiency, and signal quality.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1565 $50.5040
39+ $2.5899 $101.0061
60+ $2.5090 $150.5400
83+ $2.4280 $201.5240
107+ $2.3471 $251.1397
143+ $2.1043 $300.9149
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess