EN
  • EN
  • DE

MAX3750CEE+

Part No MAX3750CEE+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16QSOP / Data Transport Interface 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tube
Product Status Active
Applications Data Transport
Voltage - Supply 3V ~ 3.6V
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Mounting Type Surface Mount
Base Product Number MAX3750
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 211177-MAX3750CEE+
Ultra Librarian 3D Model Ultra Librarian MAX3750CEE+ CAD Model

Description

Maxim Integrated's MAX3750CEE+: High-Performance Transimpedance Amplifier

The MAX3750CEE+ from Maxim Integrated is a state-of-the-art transimpedance amplifier designed for fiber optic receivers. This component is an integral part of optical communication systems, providing high-speed performance and exceptional signal amplification for optical signals converted to electrical form.

Key Features

  • Wide Bandwidth: The MAX3750CEE+ boasts a wide bandwidth, making it suitable for high-speed data transmission applications.
  • Low Noise: With its low noise performance, it ensures a high signal-to-noise ratio, which is critical for maintaining the integrity of the transmitted data.
  • Adjustable Gain: Users can adjust the gain settings, allowing for flexibility and optimization according to the specific requirements of the application.
  • Single +3.3V Supply: The device operates on a single +3.3V supply, simplifying power management within the system.

Applications

The MAX3750CEE+ is ideal for a variety of high-speed data communication applications, including:

  • Gigabit Ethernet
  • Fiber Channel
  • SONET/SDH networks

Product Specifications

The MAX3750CEE+ is available in a compact 16-pin QSOP package, making it a space-saving solution for dense circuit boards. It operates over a temperature range of -40°C to +85°C, ensuring reliability in a wide range of environments.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX3750CEE+ is no exception. It undergoes rigorous testing to ensure it meets the high standards expected of communication infrastructure components.

Conclusion

With its combination of high-speed performance, low noise, and reliability, the MAX3750CEE+ from Maxim Integrated is an excellent choice for designers looking to enhance their fiber optic communication systems. Its versatility and ease of use make it a valuable component for a wide range of optical data transmission applications.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3985 $62.3910
14+ $8.5320 $119.4480
21+ $8.2663 $173.5923
29+ $7.9995 $231.9855
38+ $7.7327 $293.8426
50+ $6.9323 $346.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,550 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess