EN
  • EN
  • DE

MAX3761EEP-T

Part No MAX3761EEP-T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING AMP 20QSOP / Limiting Amplifier IC Optical Networks 20-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Type Limiting Amplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-QSOP
Base Product Number MAX3761
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 211180-MAX3761EEP-T
Ultra Librarian 3D Model Ultra Librarian MAX3761EEP-T CAD Model

Description

Maxim Integrated's MAX3761EEP-T: High-Speed Transimpedance Amplifier

The MAX3761EEP-T from Maxim Integrated is a cutting-edge transimpedance amplifier designed for fiber optic networking applications. This device is optimized to operate at high speeds, making it an ideal choice for use in gigabit ethernet and fiber channel systems. The MAX3761EEP-T is engineered to convert small photodiode currents into a usable voltage with high precision and speed, ensuring reliable and efficient data transmission over optical fibers.

Key Features

  • High Bandwidth: The MAX3761EEP-T offers an impressive bandwidth, which is essential for maintaining the integrity of high-speed signals in optical communication systems.
  • Low Noise: With its low-noise design, the MAX3761EEP-T ensures that the signal-to-noise ratio is maximized, resulting in clearer and more accurate data transmission.
  • Adjustable Gain: Users can adjust the gain settings, allowing for fine-tuning to match the requirements of different photodiode characteristics and system designs.
  • Single +3.3V Supply: The device operates on a single +3.3V power supply, simplifying the power management in system designs.
  • Small Package: The MAX3761EEP-T comes in a compact, surface-mountable package, making it suitable for space-constrained applications.

Applications

The MAX3761EEP-T is primarily used in high-speed fiber optic receivers, where it serves as the core component for converting optical signals to electrical signals. It is particularly well-suited for:

  • Gigabit Ethernet transceivers
  • Fiber Channel transceivers
  • SONET/SDH receivers
  • Other high-speed data communications equipment

Performance and Quality

Maxim Integrated's commitment to performance and quality is evident in the MAX3761EEP-T. The device is built to deliver consistent performance even under varying environmental conditions, ensuring long-term reliability for critical communication systems. Its robust design and adherence to industry standards make it a trusted component for designers and engineers looking to build high-performance optical networks.

With Maxim Integrated's expertise in high-speed analog and mixed-signal design, the MAX3761EEP-T is a testament to their ability to provide solutions that push the boundaries of communication technology.

You May Also Be Interested in

MACOM Technology Solutions
IC AMP OPTICAL POST MMIC 16QFN
Need more? Email Us
MACOM Technology Solutions
2500W, GAN HEMT, 65V, DC-1.215GH
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us
MACOM Technology Solutions
50W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess