EN
  • EN
  • DE

MAX3784UGE-T

Part No MAX3784UGE-T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description PC BOARD EQUALIZER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Data Transport
Voltage - Supply 3V ~ 3.6V
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Mounting Type Surface Mount
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 211196-MAX3784UGE-T
Ultra Librarian 3D Model Ultra Librarian MAX3784UGE-T CAD Model

Description

The MAX3784UGE-T from Maxim Integrated is a cutting-edge signal conditioner designed to enhance and restore signals for high-speed communication and interconnect applications. This component is part of Maxim's family of advanced solutions that cater to the increasing demands for speed and signal integrity in modern electronic systems.

Ideal for applications such as fiber optic transceivers, backplane interconnects, and high-speed data transmission systems, the MAX3784UGE-T provides a robust solution for extending the reach and improving the performance of your data communication. It operates at a high frequency range, which allows it to process signals at very high speeds while maintaining signal integrity.

Key Features

  • Enhanced signal conditioning capabilities to improve signal quality
  • High-speed operation suitable for advanced communication systems
  • Low power consumption for energy-efficient designs
  • Compact microMAX® package for space-constrained applications
  • Extended temperature range for reliability in various environments

Applications

  • Fiber Optic Transceivers
  • Backplane Interconnects
  • High-Speed Data Transmission Systems
  • Networking and Telecommunications Equipment

The MAX3784UGE-T is designed to seamlessly integrate into your system with its user-friendly interface and minimal external component requirements. Its microMAX® package is not only space-saving but also offers a high level of integration, reducing the overall complexity and cost of your design.

Maxim Integrated is known for their reliability and the MAX3784UGE-T is no exception. It operates over an extended temperature range, ensuring consistent performance even in the toughest conditions. Whether you're dealing with industrial-grade applications or consumer electronics, this signal conditioner is engineered to provide a reliable and high-quality signal enhancement solution.

Upgrade your data communication systems with the MAX3784UGE-T and experience unparalleled signal performance and reliability. Maxim Integrated's commitment to quality means you can trust the MAX3784UGE-T to meet and exceed your high-speed signal conditioning needs.

You May Also Be Interested in

MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2601 $67.5606
13+ $9.2388 $120.1044
20+ $8.9501 $179.0020
27+ $8.6613 $233.8551
35+ $8.3726 $293.0410
47+ $7.5063 $352.7961
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess