EN
  • EN
  • DE

MAX3816ACUE+T

Part No MAX3816ACUE+T
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC VIDEO EXTENDER 16TSSOP / Video Extender IC I2C 16-TSSOP Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Function Extender
Applications Consumer Video
Control Interface I²C
Voltage - Supply 3.0V ~ 5.5V
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number MAX3816
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 211219-MAX3816ACUE+T
Ultra Librarian 3D Model Ultra Librarian MAX3816ACUE+T CAD Model

Description

Product Overview: MAX3816ACUE+T from Maxim Integrated

The MAX3816ACUE+T is a high-performance, automatic threshold-adjusting, cable equalizer from Maxim Integrated designed to extend the reach of high-speed serial data links. This compact and efficient solution is ideal for applications that require data transmission over long cables, such as digital video interfaces, high-resolution surveillance systems, and digital signage.

Key Features

  • Automatic Equalization: The MAX3816ACUE+T automatically adjusts the equalization level to the optimal setting for the cable length, which simplifies the design and reduces the need for manual tuning.
  • High Data Rates: It supports data rates up to 2.7Gbps, making it suitable for high-speed data applications, including HD video and high-speed digital interfaces.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low power consumption, which is critical for reducing thermal footprint and improving system reliability.
  • Small Form Factor: The device comes in a compact TSSOP-16 package, which saves board space and is convenient for designs with limited PCB real estate.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, the MAX3816ACUE+T is robust enough for industrial applications and harsh environments.

Applications

The MAX3816ACUE+T's versatility makes it an excellent choice for a variety of applications, including:

  • Digital Video Interfaces (DVI, HDMI)
  • High-Resolution Surveillance Systems
  • Digital Signage
  • Professional Video Equipment
  • Point-to-Point Data Transmission Systems

Conclusion

Maxim Integrated's MAX3816ACUE+T is a sophisticated solution for extending the reach of high-speed serial data links without compromising signal integrity. Its automatic equalization feature, compatibility with high data rates, and low power consumption make it an ideal choice for designers looking to enhance their data transmission systems with reliability and efficiency. The small package size and wide operating temperature range further ensure its suitability across a broad range of applications and challenging environments.

You May Also Be Interested in

Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3636 $51.8180
12+ $8.5035 $102.0420
19+ $8.2378 $156.5182
26+ $7.9720 $207.2720
33+ $7.7063 $254.3079
44+ $6.9091 $304.0004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess