EN
  • EN
  • DE

MAX3816CUE+

Part No MAX3816CUE+
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC VIDEO EXTENDER 16TSSOP / Video Extender IC I2C 16-TSSOP Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Function Extender
Applications Consumer Video
Control Interface I²C
Voltage - Supply 3.0V ~ 5.5V
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number MAX3816
Standard Package 96 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881655-MAX3816CUE+
Ultra Librarian 3D Model Ultra Librarian MAX3816CUE+ CAD Model

Description

Maxim Integrated MAX3816CUE+ Overview

The MAX3816CUE+ from Maxim Integrated is an advanced, high-performance cable equalizer designed to extend the reach of high-speed serial digital signals. This compact integrated circuit (IC) is specifically engineered to condition signals transmitted over long cables, making it an ideal solution for a wide range of applications, including digital video broadcasting, studio equipment, and high-definition multimedia interfaces (HDMI).

Key Features

  • Signal Conditioning: The MAX3816CUE+ provides powerful signal equalization, allowing it to compensate for losses incurred over long cable runs. This feature ensures the integrity of the transmitted data by reducing jitter and improving signal quality.
  • High Data Rates: Capable of supporting data rates up to 3.2Gbps, this device is suitable for high-speed data applications, ensuring that it can handle the latest technologies and video resolutions.
  • Low Power Consumption: Designed with energy efficiency in mind, the MAX3816CUE+ operates with minimal power consumption, making it suitable for use in power-sensitive applications.
  • Automatic Adaptation: The equalizer automatically adapts to the cable length and signal quality, providing optimal performance without the need for manual adjustments or external control.
  • Compact Form Factor: Housed in a 16-pin TSSOP package, the MAX3816CUE+ is compact and easy to integrate into a variety of designs, minimizing the footprint on the circuit board.

Applications

The MAX3816CUE+ is versatile and can be used in various high-speed data transmission scenarios where signal integrity over long cables is crucial. Some common applications include:

  • High-definition video transmission systems
  • Digital signage and video walls
  • Professional video editing and camera systems
  • High-speed data communication links
  • Security and surveillance systems

With its robust feature set and Maxim Integrated's reputation for quality, the MAX3816CUE+ is a reliable choice for designers looking to enhance the performance of their high-speed digital transmission systems.

You May Also Be Interested in

Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Parade
Video Processing RoHS
Lowest to $4.3657
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Availink Inc.
DVB-S2X/S2/S DEMODULATOR,GS IF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess