EN
  • EN
  • DE

FIN1101M

Part No FIN1101M
Manufacturer ON Semiconductor
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description LVDS Single Port High Speed Repeater | IC REDRIVER LVDS 1CH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Buffer, ReDriver
Applications LVDS
Input LVDS, LVPECL
Output LVDS
Data Rate (Maximum) 1.6Gbps
Delay Time 1.1ns
Capacitance - Input 2.2pF
Supply Voltage (V) 3V ~ 3.6V
Supply Current 9.3mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number FIN1101
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1174274-FIN1101M
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FIN1101M CAD Model

Description

The FIN1101M is a high-performance, single-port Fast Ethernet Transceiver from ON Semiconductor, designed to deliver reliable network connectivity with significant power efficiency. It is a critical component in networked communication systems, serving as an interface between the physical medium and the data link layer. This transceiver is ideal for a wide range of applications, including enterprise networking equipment, broadband gateways, and industrial automation systems.

Key Features

  • High-Speed Performance: The FIN1101M supports 100BASE-TX Fast Ethernet standards, ensuring high-speed data transmission rates of up to 100 Mbps.
  • Auto-Negotiation: This feature enables the transceiver to automatically select the highest performance mode of operation, whether it's 10BASE-T or 100BASE-TX, depending on network conditions and capabilities.
  • Energy Efficiency: The device incorporates energy-efficient technology that reduces power consumption during periods of low data activity, making it an environmentally friendly choice for modern network systems.
  • Robust Signal Integrity: Designed with advanced noise rejection and signal conditioning techniques, the FIN1101M ensures reliable data transmission even in electrically noisy environments.
  • Compact Form Factor: The small package size of the FIN1101M makes it suitable for space-constrained applications, allowing for more efficient use of PCB real estate.

Technical Specifications

  • Supply Voltage: 3.3V ±10%
  • Temperature Range: 0°C to 70°C (commercial grade)
  • Compliance: Meets IEEE 802.3u standards for Fast Ethernet
  • Interface Type: MII (Media Independent Interface)
  • Package: Available in a 48-pin LQFP (Low Quad Flat Package)

Applications

The FIN1101M is designed for integration into a variety of networking equipment where reliable and efficient data communication is required. Its applications span across:

  • Network Interface Cards (NICs)
  • Switches and Routers
  • Print Servers
  • Industrial Control Systems
  • Networked Consumer Electronics

With its robust feature set and adherence to industry standards, the FIN1101M transceiver from ON Semiconductor is a versatile solution that enhances the performance and reliability of networked systems.

You May Also Be Interested in

NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP / Buffer, ReDriver 1 Channel 400kHz 8-TSSOP
Lowest to $9.5454
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 / Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)
Lowest to $2.1882
Texas Instruments
USB 2.0 REDRIVER / 3 Channel 480Mbps 12-X2QFN (1.6x1.6)
Lowest to $2.7475
Texas Instruments
USB-C 10GBPS MULTI-PROT LINEAR R / Buffer, ReDriver 4 Channel 10Gbps 40-WQFN (6x4)
Lowest to $6.9032
Texas Instruments
INTERFACE IC MISC / Buffer, ReDriver 1 Channel 400kHz 8-X2QFN (1.6x1.6)
Lowest to $1.0657
Renesas Electronics America
IC REDRIVER SAS/SATA 36VFQFPN
Lowest to $33.6163
Maxim Integrated
10-PORT LVDS REPEATER
Lowest to $8.4095
Diodes Incorporated
SATA EQX W-QFN4040-20 T&R 3.5K / Buffer, ReDriver 2 Channel 6.5Gbps 20-TQFN (4x4)
Lowest to $3.7349
Diodes Incorporated
IC REDRIVER USB 5GBPS 20TQFN / Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4)
Lowest to $19.5853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9500 $58.5000
65+ $1.6000 $104.0000
100+ $1.5500 $155.0000
135+ $1.5000 $202.5000
175+ $1.4500 $253.7500
235+ $1.3000 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess