EN
  • EN
  • DE
  • IT

MAX38641AENT+T

Part No MAX38641AENT+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description TINY 300NA NANOPOWER BUCK CONVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169138-MAX38641AENT+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Series nanoPower
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-XFBGA, WLBGA
Voltage - Input (Max) 5.5V
Voltage - Input (Min) 1.8V
Ultra Librarian 3D Model Ultra Librarian MAX38641AENT+T CAD Model

Description

Product Overview: MAX38641AENT+T

The MAX38641AENT+T is a high-performance, nanoPower management integrated circuit (PMIC) from Maxim Integrated, designed to cater to the demanding needs of modern portable and wearable devices. This compact and energy-efficient IC is ideal for applications where extended battery life and minimal power consumption are critical.

Key Features

  • Ultra-Low Quiescent Current: The device boasts an ultra-low quiescent current of just 330nA, which is essential for battery-powered applications where every nanoampere counts.
  • Wide Input Voltage Range: With an input voltage range of 1.8V to 5.5V, the MAX38641AENT+T can operate with a variety of power sources, from single-cell batteries to regulated power supplies.
  • High-Efficiency Buck Converter: The integrated synchronous buck converter delivers up to 93% efficiency, contributing to the overall energy-saving capabilities of the device.
  • Output Voltage Options: The PMIC provides a programmable output voltage from 0.7V up to 5.0V, allowing flexibility in powering a wide range of components.
  • Small Footprint: Its compact package (2mm x 2mm x 0.75mm, TDFN-6) saves valuable board space, which is a premium in space-constrained applications.

Applications

The MAX38641AENT+T is an excellent choice for a variety of applications, including but not limited to:

  • Wearable Electronics
  • Wireless Sensors
  • Health and Fitness Monitors
  • Smart Watches
  • IoT Devices
  • Portable Medical Devices

Reliability and Quality

Maxim Integrated is renowned for its commitment to quality and reliability, and the MAX38641AENT+T is no exception. It is designed to meet the stringent requirements of portable and wearable technology, ensuring long-term performance and stability.

In summary, the MAX38641AENT+T from Maxim Integrated is a versatile, efficient, and reliable solution for power management in compact and battery-sensitive applications. Its low power consumption and high efficiency make it an ideal choice for designers looking to maximize battery life without sacrificing performance.

You May Also Be Interested in

Analog Devices Inc.
IC REG FLYBACK 1.2A TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Lowest to $5.9519
Analog Devices Inc.
IC REG BUCK 5V 2A 8DFN / Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 8-WFDFN Exposed Pad
Need more? Email Us
Microchip Technology
IC LOW PWR BOOST CONVERTER
Need more? Email Us
Rohm Semiconductor
NANO PULSE CONTROL, 3.5V TO 40V
Lowest to $12.4092
Analog Devices Inc.
IC REG BUCK BST PROG/3V 16FC2QFN
Lowest to $8.1493
Maxim Integrated
IC REG BUCK ADJ 1A QD 28TQFN
Lowest to $5.3511
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.3260
Maxim Integrated
IC REG BUCK 1.5V 250MA SOT23-5 / Switching Regulator IC Output
Lowest to $9.7792
Analog Devices Inc.
IC REG BCK PROG/0.8V 6A 17FC2QFN
Lowest to $11.4090

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5581 $50.1391
27+ $3.7400 $100.9800
42+ $3.6231 $152.1702
58+ $3.5062 $203.3596
74+ $3.3893 $250.8082
99+ $3.0387 $300.8313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess