EN
  • EN
  • DE
  • IT

MAX3872ETJ+

Part No MAX3872ETJ+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Application Specific
Description IC CLK DATA REC SDH 2.67GHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Main Purpose Ethernet, SONET/SDH
Input CML
Output CML
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 2.67GHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-TQFN-EP (5x5)
Win Source Part Number 021619-MAX3872ETJ+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3872ETJ+ CAD Model

Description

Maxim Integrated MAX3872ETJ+ Multi-Rate Clock Recovery and Data Retiming IC

The MAX3872ETJ+ from Maxim Integrated is a highly versatile and efficient multi-rate clock recovery and data retiming integrated circuit (IC) designed to provide optimal performance in network equipment applications. This advanced IC is capable of supporting a wide range of data rates, making it a suitable choice for use in systems that require flexibility and high precision.

Key Features

  • Supports multiple data rates, accommodating a variety of network standards
  • Integrated phase-locked loop (PLL) for precise clock recovery
  • Low jitter performance, ensuring high-quality signal integrity
  • Automatic rate detection without the need for an external reference clock
  • Programmable output amplitude and frequency for enhanced versatility
  • Operates over a wide temperature range, making it suitable for harsh environments
  • Available in a compact, 32-pin TQFN package (5mm x 5mm)

Applications

The MAX3872ETJ+ is ideal for deployment in various high-speed communication systems. Its applications include:

  • SONET/SDH systems
  • Gigabit Ethernet equipment
  • Fibre Channel networks
  • Backplane and copper interconnects
  • Test and measurement equipment

Product Description

The Maxim Integrated MAX3872ETJ+ is engineered to deliver exceptional performance in clock recovery and data retiming for high-speed network communications. It is designed to automatically lock to the incoming data rate without the need for an external reference clock, simplifying design and reducing system complexity. The device's integrated PLL filters out data-dependent jitter, ensuring that the output clock and data are retimed with minimal jitter, which is critical for maintaining signal integrity in high-speed data transmission.

The device's flexibility is further enhanced by its programmable output amplitude and frequency, allowing designers to optimize the IC for specific system requirements. This, combined with its ability to operate across a broad temperature range, makes the MAX3872ETJ+ a robust solution for a wide array of networking applications where reliability and adaptability are paramount.

With its compact form factor and comprehensive feature set, the MAX3872ETJ+ is a powerful component for any design engineer looking to integrate clock recovery and data retiming capabilities into their high-speed communication systems.

You May Also Be Interested in

Renesas Electronics America
932SQL456AGLFT / IC Output
Lowest to $10.9684
Infineon Technologies
IC DIRECT RAMBUS CLK GEN 24TSSOP
Lowest to $0.5093
Renesas Electronics America
CLOCK GENERATORS & SUPPORT PRODU / IC Output
Lowest to $1.3184
Maxim Integrated
CLOCK RECOVERY AND DATA RETIMING
Lowest to $5.7569
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Texas Instruments
IC DIRECT RAMBUS CLK GEN 24-QSOP
Lowest to $2.8160
Harris Corporation
CLOCK GENERATOR
Need more? Email Us
Renesas Electronics America
IC CLK SYNTHESIZER AMD 72QFN / AMD CPU, PCI Express (PCIe) IC 108.75MHz 1 Output
Lowest to $104.9886
Semtech Corporation
IC SETS TIMER SONET 64LQFP
Lowest to $34.6944

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess