EN
  • EN
  • DE

MAX3873AETP+

Part No MAX3873AETP+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Application Specific
Description IC RECOV/RETIME 2.5GBPS 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Main Purpose SONET/SDH
Input CML
Output CML
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 2.67Gbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TQFN (4x4)
Win Source Part Number 104171-MAX3873AETP+
Ultra Librarian 3D Model Ultra Librarian MAX3873AETP+ CAD Model

Description

The MAX3873AETP+ is a high-performance, low-power 2.488Gbps Clock Recovery and Data Retiming IC from Maxim Integrated, designed to provide a comprehensive solution for managing the timing and data integrity in fiber optic communication systems. This advanced component is tailored for use in applications such as SONET/SDH receivers, Gigabit Ethernet, Fiber Channel, and other high-speed data communication protocols that require precise clock recovery and data retiming.

Key Features

  • High-Speed Performance: Capable of handling data rates up to 2.488Gbps, the MAX3873AETP+ is ideal for supporting the high-throughput demands of modern communication networks.
  • Jitter Management: With its low-jitter clock recovery and data retiming capabilities, it ensures the integrity of the data transmission, minimizing errors and enhancing overall system reliability.
  • Power Efficiency: Designed with power conservation in mind, this IC operates with a low power consumption, making it suitable for power-sensitive applications.
  • Flexible Reference Clock: The device can use either an external reference clock or recover the clock from the incoming data stream, providing design flexibility and simplicity.
  • Loss of Signal Detection: It features a loss of signal (LOS) detection function, which is essential for identifying issues within the communication channel promptly.
  • Compact Package: The MAX3873AETP+ comes in a small 20-pin TQFN package, which saves board space and is suitable for compact system designs.

Applications

  • SONET/SDH Receivers and Transmitters
  • Gigabit Ethernet Equipment
  • Fiber Channel Systems
  • Backplane Interconnects
  • High-Speed Data Acquisition Systems

The MAX3873AETP+ is a testament to Maxim Integrated's commitment to providing cutting-edge solutions for high-speed data communication. Its combination of performance, efficiency, and compact design makes it a versatile choice for designers looking to enhance the capabilities of their fiber optic communication systems.

You May Also Be Interested in

Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
Renesas Electronics America
9DB1200B - Clock Driver, 9DB, 2
Lowest to $99.8382
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Broadcom Limited
10G CDR OPTICAL TRANSPORT / IC Output
Lowest to $75.0750
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $1.3654
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 40-QFN / Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
Lowest to $9.0316
Skyworks Solutions Inc.
IC CLOCK DDR266 PRO VIA 48SSOP
Lowest to $1.9566
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $32.6415
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.0360 $112.0720
3+ $45.9782 $137.9346
4+ $44.5414 $178.1656
6+ $43.1046 $258.6276
7+ $41.6678 $291.6746
10+ $37.3573 $373.5730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess