EN
  • EN
  • DE
  • IT

MAX3873AETP+T

Part No MAX3873AETP+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Application Specific
Description IC RECOV/RETIME 2.5GBPS 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Main Purpose SONET/SDH
Input CML
Output CML
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 2.67Gbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TQFN (4x4)
Win Source Part Number 021620-MAX3873AETP+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3873AETP+T CAD Model

Description

The MAX3873AETP+T from Maxim Integrated is a high-performance, low-power, 3.3V clock recovery and data retiming IC, designed for telecommunications and data communications applications. This device is optimized for operation at bit rates up to 2.7Gbps, making it an ideal solution for SONET/SDH, Gigabit Ethernet, and Fiber Channel applications.

The MAX3873AETP+T features an integrated phase-locked loop (PLL) that provides jitter filtering for enhanced signal integrity. The advanced PLL design ensures that the clock recovery process is smooth and stable, minimizing the bit error rate (BER) for sensitive communication systems. The device also includes a Loss of Signal (LOS) detection feature, which provides a reliable means of monitoring signal presence, further ensuring the robustness of the communication link.

This component is housed in a compact 20-pin TQFN package, which allows for efficient use of PCB space. It also supports an industrial temperature range of -40°C to +85°C, ensuring reliable operation in a variety of environments. The MAX3873AETP+T offers a single-ended PECL data and clock output, which is compatible with a wide range of other high-speed logic interfaces.

Maxim Integrated's commitment to quality is evident in the MAX3873AETP+T, with features like an on-chip voltage regulator that allows the device to operate from a single 3.3V supply. This simplifies power supply design and helps reduce the overall system complexity and cost. Additionally, the device offers programmable frequency offset for system-level calibration and flexibility.

In summary, the MAX3873AETP+T is a versatile, high-speed clock recovery and data retiming integrated circuit that offers excellent performance for a wide range of high-speed data communication protocols. Its integrated features and ease of use make it a popular choice for system designers looking to improve signal integrity and reliability in their digital communication systems.

For further information, including detailed specifications, application notes, and support resources, visit the Maxim Integrated website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Lowest to $26.7133
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
IC TIMING CLOCK / IC Output
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $5.2559
Harris Corporation
CLOCK GENERATOR
Need more? Email Us
Renesas Electronics America
CLOCK GENERATORS & SUPPORT PRODU / IC Output
Lowest to $1.3184
Renesas Electronics America
932SQL456AGLFT / IC Output
Lowest to $10.9684
Texas Instruments
IC DIRECT RAMBUS CLK GEN 16TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK SYNTHESIZER AMD 72QFN / AMD CPU, PCI Express (PCIe) IC 108.75MHz 1 Output
Lowest to $104.9886

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,420 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess