The MAX3874EGJ+T by Maxim Integrated is a high-performance, low-power, compact 3.2Gbps Clock Recovery and Data Retiming IC, designed to meet the stringent requirements of today's fast-paced communication networks. This device is a crucial component for applications that require precise clock recovery and data retiming such as SONET/SDH, Gigabit Ethernet, and Fiber Channel systems.
Key Features
- High-Speed Performance: Capable of handling data rates up to 3.2Gbps, it is ideal for high-speed data transmission and ensures minimal jitter and signal integrity.
- Low Power Consumption: The MAX3874EGJ+T is designed to be power-efficient, which is critical for maintaining the thermal integrity of densely packed electronic systems.
- Integrated Functionality: It combines clock recovery and data retiming functionalities, reducing the need for additional components and simplifying design complexity.
- Small Form Factor: Available in a compact 32-pin QFN package, it saves valuable board space, making it suitable for space-constrained applications.
- Wide Operating Temperature Range: With an operating temperature range from -40°C to +85°C, it is reliable across various environmental conditions.
Applications
- SONET/SDH Systems
- Gigabit Ethernet Equipment
- Fiber Channel Network Devices
- Backplane Interconnects
- Telecommunication Switching Systems
Product Specifications
Parameter
Value
Data Rate
Up to 3.2Gbps
Package
32-pin QFN
Supply Voltage
3.3V ±5%
Operating Temperature
-40°C to +85°C
The MAX3874EGJ+T is a testament to Maxim Integrated's commitment to providing advanced solutions for high-speed signal processing. Its integration of clock recovery and data retiming into a single device makes it a valuable asset for designers looking to enhance performance while minimizing power consumption and saving board space.