EN
  • EN
  • DE
  • IT

MAX38902CANT+T

Part No MAX38902CANT+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Linear Regulator 12uVRMS Low Noise 500mA 6-Bump WLP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 1 %
Dropout Voltage 63 mV
Height 500 µm
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 125 °C
Max Power Dissipation 840 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.7 V
Noise 12
Nominal Supply Current 365 µA
Number of Outputs 1
Number of Pins 6
Number of Regulators 1
Output Current 500 mA
Polarity Positive
Watchdog Timer No
Win Source Part Number 1075325-MAX38902CANT+T
Categories PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX38902CANT+T CAD Model

Description

The MAX38902CANT+T from Maxim Integrated is a high-performance, low-dropout linear regulator (LDO) designed to deliver a continuous 2A of output current with a minimal voltage drop. This device is engineered for precision, power efficiency, and robustness, making it an ideal choice for sensitive applications that require a stable and clean power supply.

Key Features

  • Output Current: Capable of delivering up to 2A of continuous output current, making it suitable for high-power applications.
  • Low Dropout: The low dropout voltage ensures efficient operation, even with very low input-to-output voltage differentials, helping to maintain output voltage stability.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages from 2.7V to 5.5V, providing flexibility across various power supply designs.
  • Stable with Ceramic Capacitors: Designed to be stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to other capacitor types.
  • High Accuracy: Offers high output voltage accuracy, which is critical for powering sensitive analog and digital circuits.
  • Thermal Protection: Integrated thermal protection shuts down the regulator to prevent damage from overheating.
  • Package: Available in a compact, 12-pin TDFN package that is ideal for space-constrained applications.

Applications

The MAX38902CANT+T is versatile and can be used in a variety of applications, including but not limited to:

  • RF Power Amplifiers
  • Data Converters
  • Portable and Battery-Powered Devices
  • Networking and Telecom Equipment
  • Automotive Infotainment and Telematics

Conclusion

Maxim Integrated's MAX38902CANT+T is an exemplary solution for applications that demand a high degree of voltage regulation precision, power efficiency, and reliability. Its ability to provide a stable power supply under varying conditions and loads makes it a top choice for designers and engineers looking to enhance the performance and longevity of their electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 1.5A 14DFN / Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A 14-DFN (4x3)
Need more? Email Us
Infineon Technologies
IC REG LINEAR 5V 500MA TO252-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PG-TO252-3
Need more? Email Us
ON Semiconductor
IC REG LINEAR 3.3V 300MA 4XDFN
Need more? Email Us
Texas Instruments
IC POWER / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Lowest to $0.2168
Texas Instruments
IC REG LINEAR 0.9V 500MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Lowest to $0.2523
Texas Instruments
IC REG LINEAR 3V 300MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
Lowest to $0.3886
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
ON Semiconductor
IC REG LINEAR 3.3V 100MA 5TSOP
Lowest to $0.7580
Microchip Technology
IC REG LINEAR 5V 100MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3
Lowest to $1.6178

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2075 $54.3375
105+ $0.9908 $104.0340
160+ $0.9598 $153.5680
220+ $0.9289 $204.3580
280+ $0.8979 $251.4120
375+ $0.8050 $301.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess