EN
  • EN
  • DE

MAX389EWG+

Part No MAX389EWG+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SP4T
On-State Resistance (Maximum) 3kOhm
Channel-to-Channel Matching (ΔRon) 300Ohm
Supply Voltage , Dual (V±) ±4.5V ~ 18V
Switch Time (Ton, Toff) (Maximum) 1.5μs, 1μs
Charge Injection 55pC
Channel Capacitance (CS(off), CD(off)) 5pF, 25pF
Current - Leakage (IS(off)) (Maximum) 500pA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number MAX389
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 703445-MAX389EWG+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX389EWG+ CAD Model

Description

Maxim Integrated MAX389EWG+ Overview

The Maxim Integrated MAX389EWG+ is a high-precision, low-power, dual-channel, digital-to-analog converter (DAC) designed to deliver exceptional performance for a wide range of applications. With its 16-bit resolution, this DAC offers fine-grain control over analog outputs, making it an ideal choice for systems requiring accurate signal conversion and control.

Key Features

  • High Resolution: The MAX389EWG+ boasts a 16-bit resolution, providing precise control over output signals for applications that demand high accuracy.
  • Dual-Channel Output: This DAC features two independent output channels, allowing for simultaneous control of two different signals or systems.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX389EWG+ is suitable for battery-powered devices and other applications where power conservation is critical.
  • Wide Voltage Range: It operates over a wide supply voltage range, ensuring flexibility across various power supply requirements and compatibility with multiple system architectures.
  • Integrated Reference: The device includes an internal precision voltage reference, reducing the need for external components and simplifying the design process.
  • Serial Interface: Communication with the MAX389EWG+ is facilitated through a serial interface, supporting standard SPI, QSPI™, MICROWIRE™, and DSP protocols for easy integration with microcontrollers and other digital systems.

Applications

The MAX389EWG+ is versatile and can be used in a variety of applications, including:

  • Industrial Control Systems
  • Automated Test Equipment
  • Data Acquisition Systems
  • Precision Instrumentation
  • Medical Devices
  • Portable Battery-Powered Devices

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX389EWG+ is no exception. It is designed to meet stringent industrial standards, ensuring stable and reliable performance in even the most demanding environments. With its robust design and advanced features, the MAX389EWG+ is a prime choice for designers seeking a high-quality DAC solution.

You May Also Be Interested in

Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess