EN
  • EN
  • DE

MAX3982UTE+T

Part No MAX3982UTE+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER SFP CABLE 16-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Drivers/Receivers 1/0
Data Rate 4.25Gbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TQFN (3x3)
Win Source Part Number 117355-MAX3982UTE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3982UTE+T CAD Model

Description

Maxim Integrated MAX3982UTE+T: High-Speed Signal Conditioning IC

The Maxim Integrated MAX3982UTE+T is a cutting-edge signal conditioning integrated circuit (IC) designed to enhance the performance and reach of high-speed data communication. It is tailored for use in demanding applications such as fiber optic networks, backplane interconnects, and high-speed data acquisition systems. This IC is a testament to Maxim Integrated's commitment to providing innovative solutions that address the challenges of data-intensive environments.

Key Features

  • High-Speed Performance: The MAX3982UTE+T is capable of handling data rates up to 12.5Gbps, making it suitable for applications that require rapid data transfer and minimal signal degradation over distance.
  • Signal Equalization: It incorporates advanced equalization techniques to compensate for signal loss across long cables or printed circuit board (PCB) traces, ensuring signal integrity and reducing bit error rates (BER).
  • Low Power Consumption: Designed with energy efficiency in mind, the device operates with a low power consumption, which is critical for reducing heat generation and improving system reliability in high-density electronic designs.
  • Temperature Range: The MAX3982UTE+T operates over an extended temperature range, making it suitable for industrial and commercial applications that may experience varying environmental conditions.

Applications

  • Data Centers
  • High-Speed Networking Equipment
  • Telecommunications Infrastructure
  • Storage Area Networks (SAN)
  • High-Performance Computing

Product Specifications

The MAX3982UTE+T comes in a compact, surface-mount package, which is ideal for space-constrained applications. It is offered in tape and reel form to facilitate automated assembly processes, making it a convenient choice for mass production environments. The device also features a differential input and output, providing robust noise immunity and compatibility with other high-speed differential interfaces.

Maxim Integrated's MAX3982UTE+T is a versatile and powerful solution for enhancing signal quality in high-speed data systems. Its combination of performance, power efficiency, and robust design makes it an ideal choice for engineers looking to optimize their data communication architectures for speed and reliability.

You May Also Be Interested in

Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5759 $67.8795
11+ $11.1388 $122.5268
17+ $10.7912 $183.4504
23+ $10.4435 $240.2005
29+ $10.0947 $292.7463
39+ $9.0506 $352.9734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,730 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess