EN
  • EN
  • DE

MAX3983UGK+D

Part No MAX3983UGK+D
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC SIGNAL COND QUAD 68-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Signal Conditioner
Input Type CML
Output Type CML
Operating Supply Current 495mA
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 68-QFN Exposed Pad (10x10)
Win Source Part Number 140563-MAX3983UGK+D
Ultra Librarian 3D Model Ultra Librarian MAX3983UGK+D CAD Model

Description

Maxim Integrated MAX3983UGK+D Product Overview

The MAX3983UGK+D is a high-performance, 3.3V, multirate, serial digital video equalizer from Maxim Integrated, designed to compensate for the frequency-dependent attenuation of long copper interconnects. This device is ideal for enhancing the signal integrity in broadcast video systems, high-definition television (HDTV) routers, professional video editing equipment, and digital signage applications.

With a compact form factor, the MAX3983UGK+D is housed in a 64-pin thin QFN package, making it suitable for space-constrained applications. It supports a wide range of data rates from 270Mbps to 2.97Gbps, covering SD-SDI, HD-SDI, and 3G-SDI video standards. This flexibility allows for seamless integration into various video systems without the need for multiple different equalizers.

The device boasts automatic rate detection, which simplifies design and enhances usability by enabling the equalizer to adjust to the incoming signal rate without external intervention. Additionally, the MAX3983UGK+D features cable length indication, providing valuable diagnostics that help system designers and operators to optimize their network performance and troubleshoot issues efficiently.

One of the key features of the MAX3983UGK+D is its exceptional equalization capabilities. It can equalize up to 140m of Belden 1694A coaxial cable at 2.97Gbps, ensuring pristine signal quality over extended distances. This characteristic is particularly beneficial for professional video environments where maintaining signal integrity over long cable runs is crucial.

The device also incorporates an output driver with programmable swing and de-emphasis, enabling fine-tuning of the signal to match the characteristics of the transmission medium and receiver input. This level of control helps to minimize bit error rates and enhances overall system reliability.

Maxim Integrated's commitment to quality is evident in the MAX3983UGK+D's robust design, which includes on-chip ESD protection and a wide operating temperature range of -40°C to +85°C. This ensures reliable operation even in harsh environmental conditions.

In summary, the MAX3983UGK+D from Maxim Integrated is a versatile, high-performance equalizer that is well-suited for a variety of high-speed video applications. Its advanced features and compact design make it an excellent choice for designers seeking to improve signal integrity in their digital video systems.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.3804 $92.3804
2+ $75.7992 $151.5984
3+ $73.4303 $220.2909
4+ $71.0614 $284.2456
5+ $68.6925 $343.4625
6+ $61.5869 $369.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess