Maxim Integrated MAX399CSE+ Precision Analog Multiplexer
The Maxim Integrated MAX399CSE+ is a state-of-the-art precision analog multiplexer that offers superior performance for signal routing applications. This device is a part of Maxim's renowned precision analog switch and multiplexer series, designed to provide high accuracy and reliability in a wide range of systems.
Key Features
- Channel Configuration: The MAX399CSE+ features a single 8-channel multiplexer, allowing for versatile signal routing options.
- Low On-Resistance: With a low on-resistance of 100Ω (max), the device ensures minimal signal attenuation and distortion, maintaining signal integrity.
- Low Leakage Current: Exhibiting a low leakage current of 2nA (max) at +25°C, the MAX399CSE+ ensures high precision in sensitive analog applications.
- Single-Supply Operation: This multiplexer operates from a single +5V supply, simplifying power management in system designs.
- Bidirectional Signal Flow: The device supports bidirectional signal flow, making it suitable for both multiplexing and demultiplexing applications.
- ESD Protection: It offers excellent electrostatic discharge (ESD) protection, ensuring robustness in harsh environments.
- Package: Housed in a 16-pin narrow SO package, the MAX399CSE+ is compact and suitable for space-constrained applications.
Applications
The MAX399CSE+ is ideal for a variety of applications that require high-precision signal routing, such as:
- Data Acquisition Systems
- Communication Systems
- Audio/Video Signal Routing
- Medical Equipment
- Industrial Process Controls
Quality and Reliability
Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX399CSE+ is no exception, offering dependable performance for critical applications that demand accuracy and stability over time and temperature variations.
Ordering Information
The MAX399CSE+ is available for order and can be sourced through Maxim Integrated's authorized distributors. For detailed specifications and ordering options, please refer to the product datasheet and Maxim Integrated's official website.