EN
  • EN
  • DE

MAX4003EUA+C1D

Part No MAX4003EUA+C1D
Manufacturer Maxim Integrated
Catalog RF Detectors
Description IC INTEGRATED CIRCUIT / RF Detector IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Detectors
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Base Product Number MAX400
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 925309-MAX4003EUA+C1D
Ultra Librarian 3D Model Ultra Librarian MAX4003EUA+C1D CAD Model

Description

The MAX4003EUA+C1D is a compact, high-performance RF detector IC from Maxim Integrated, designed for applications requiring precise power measurements of RF signals. This advanced product is an ideal solution for a variety of wireless and communication systems, where accurate power detection is crucial for optimal performance.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for a multitude of RF applications.
  • Dynamic Range: It offers an extensive dynamic range, ensuring accurate detection from low to high signal levels.
  • Low Power Consumption: Designed for efficiency, the MAX4003EUA+C1D consumes minimal power, which is essential for battery-powered devices.
  • Small Package: Housed in a tiny µMAX package, it is perfect for space-constrained applications.
  • Linear-in-dB Response: The linear-in-dB response of the device provides a straightforward relationship between the input signal and the output voltage, simplifying system design.

Applications

The versatility of the MAX4003EUA+C1D allows it to be used in a wide range of applications, including:

  • Wireless base stations
  • RF power amplifier monitoring
  • Transmitter antenna power measurement
  • Portable wireless devices
  • Spread spectrum communication systems

Technical Specifications

The MAX4003EUA+C1D is engineered to meet the rigorous demands of modern RF systems, with specifications that ensure reliable and accurate performance:

  • Supply Voltage Range: Specified for a range of supply voltages to accommodate different system designs.
  • Temperature Range: Operates effectively across a wide temperature range, ensuring stability and reliability in varying environmental conditions.
  • Output Interface: Provides a user-friendly output interface that can be easily integrated into a variety of system architectures.

Maxim Integrated's commitment to quality and performance is evident in the MAX4003EUA+C1D, making it an excellent choice for designers who require a reliable RF power detection solution. With its combination of features, the MAX4003EUA+C1D is a versatile component that can enhance the performance and efficiency of wireless communication systems.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR, DIODE
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Analog Devices Inc.
NEXT GEN MOBILE TERM LOG DET
Lowest to $11.3066
MACOM Technology Solutions
BACK DIODE DETECTOR
Need more? Email Us
Mini-Circuits
POWER DETECTOR/ SMA/ ROHS MSL3
Need more? Email Us
MACOM Technology Solutions
DETECTOR, SCHOTTKY DIODE BIASED
Need more? Email Us
Mini-Circuits
POWER DETECTOR / 1.85MM / ROHS
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Analog Devices Inc.
RF Detector IC 200MHz ~ 6GHz ±1dB 8-UFDFN Exposed Pad, CSP
Lowest to $32.7027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3150 $53.0400
37+ $2.7200 $100.6400
57+ $2.6350 $150.1950
79+ $2.5500 $201.4500
102+ $2.4650 $251.4300
136+ $2.2100 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess