EN
  • EN
  • DE

MAX6470TA15BD3+T

Part No MAX6470TA15BD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V/ADJ 0.3A 8TDFN  /  Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 300mA 8-TDFN-EP (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc./Maxim Integrated
Package Strip
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.2V (1.5V)
Voltage - Output (Max) 5.5V
Current - Output 300mA
Current - Quiescent (Iq) 136 µA
Current - Supply (Max) 96 µA
Control Features Reset, Shutdown
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-TDFN-EP (3x3)
Base Product Number MAX647
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 175-MAX6470TA15BD3+TTR,2156-MAX6470TA15BD3+T,MAX6470TA15BD3+TTR-ND,MAX6470TA15BD3+,MAX6470TA15BD3+T-ND,MAX6470TA15BD3+TCT-ND,MAX6470TA15BD3+TDKR-ND,MAX6470TA15BD3T,1640-MAX6470TA15BD3+T,MAX6470TA15BD3+TDKR,MAX6470TA15BD3+TDKRINACTIVE,MAX6470TA15BD3+TTRINACTIVE,MAXMAXMAX6470TA15BD3+T,MAX6470TA15BD3+TCT
Standard Package 2,500
Win Source Part Number 1075612-MAX6470TA15BD3+T
Ultra Librarian 3D Model Ultra Librarian MAX6470TA15BD3+T CAD Model

Description

The MAX6470TA15BD3+T is a high-performance, low-dropout (LDO) linear voltage regulator from Maxim Integrated, designed to deliver a fixed output voltage of 1.5V with outstanding accuracy and stability. This component is part of Maxim's extensive range of power management solutions, tailored to meet the needs of various electronic applications requiring precise voltage regulation.

Key Features

  • Fixed Output Voltage: This regulator provides a stable 1.5V output, which is essential for sensitive electronic circuits that demand a consistent power supply.
  • High Accuracy: The MAX6470TA15BD3+T is designed to maintain tight voltage regulation, ensuring the output voltage stays within a narrow tolerance range even under varying conditions of input voltage and load current.
  • Low Dropout Voltage: The device's low dropout performance allows it to continue regulating the output voltage effectively even when the input voltage is very close to the output voltage, which is crucial for battery-powered devices.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device and the application from damage due to excessive heat or current, enhancing system reliability.
  • Small Footprint: The compact SOT-23 package is space-efficient, making it suitable for small form factor applications.

Applications

The MAX6470TA15BD3+T is ideal for a wide range of applications where precise voltage regulation is critical. It is commonly used in:

  • Battery-powered devices
  • Portable consumer electronics
  • Wireless and RF systems
  • Microprocessor/microcontroller power supplies
  • Low-power handheld instrumentation

Product Specifications

Parameter Value Output Voltage 1.5V Package Type SOT-23 Operating Temperature Range -40°C to +125°C Input Voltage Range Up to 6.5V

Maxim Integrated's commitment to quality and performance is evident in the MAX6470TA15BD3+T voltage regulator, making it a reliable choice for engineers and designers looking for a dependable power management solution.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess