The MAX400EPA from Maxim Integrated is a high-precision operational amplifier that offers an ideal blend of performance features for a wide range of applications. Known for its low noise and low offset voltage, this op-amp is a perfect choice for applications requiring high accuracy and stability.
Key Features
- Low Offset Voltage: The MAX400EPA boasts a low offset voltage that minimizes error in high precision circuits, making it suitable for measurement and instrumentation applications.
- Low Noise: With its low noise characteristics, this op-amp ensures a clean signal amplification, which is critical for audio and other sensitive applications.
- High Gain Bandwidth Product: It offers a high gain bandwidth product, enabling the op-amp to maintain its gain over a wide range of frequencies.
- Single-Supply Operation: The device can operate from a single supply, simplifying power supply design and making it compatible with a variety of systems.
- Wide Operating Temperature Range: The MAX400EPA is designed to perform reliably in a broad range of temperatures, making it suitable for industrial environments.
Applications
The MAX400EPA's precision specifications make it an excellent choice for the following applications:
- Test and Measurement Equipment
- Data Acquisition Systems
- Precision Instrumentation
- Medical Devices
- Audio Equipment
Product Specifications
| Parameter |
Value |
| Offset Voltage |
Typically 75 µV |
| Input Noise Voltage |
Typically 0.1 µV/√Hz @ 1kHz |
| Gain Bandwidth Product |
1 MHz |
| Supply Voltage Range |
4.5V to 40V |
| Operating Temperature Range |
-40°C to +85°C |
The MAX400EPA operational amplifier from Maxim Integrated is a robust, high-precision tool that enhances the performance and reliability of a wide array of electronic systems. Its combination of low offset, low noise, and high bandwidth makes it a versatile component for engineers and designers seeking to optimize their circuit designs.