EN
  • EN
  • DE

MAX404CPA

Part No MAX404CPA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC 80 MHZ VIDEO AMP 8 DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Applications General Purpose
Number of Circuits 1
Slew Rate 500V/µs
Current - Supply 30 mA
Current - Output / Channel 50 mA
Voltage - Supply, Single/Dual (±) ±4.75V ~ 5.25V
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number MAX404
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 630740-MAX404CPA
Ultra Librarian 3D Model Ultra Librarian MAX404CPA CAD Model

Description

Maxim Integrated MAX404CPA Precision Op-Amps

The Maxim Integrated MAX404CPA represents a pinnacle of engineering in the realm of precision operational amplifiers. Designed to cater to a multitude of electronic applications, this operational amplifier (op-amp) is a versatile component that ensures high performance in a variety of circuits. The MAX404CPA is particularly renowned for its low noise, high output drive, and exceptional accuracy, making it an ideal choice for sensitive instrumentation, filters, and analog processing tasks.

One of the standout features of the MAX404CPA is its precision voltage offset, which is minimized to ensure accurate signal amplification. This characteristic is critical in applications that require exact signal reproduction, such as data acquisition systems and precision sensors. Furthermore, the device boasts a low total harmonic distortion (THD), ensuring that the amplified signals maintain their integrity without introducing significant noise or artifacts.

The MAX404CPA operates within a wide supply voltage range, accommodating various power requirements and making it suitable for both single-supply and dual-supply operations. This flexibility allows designers to integrate the op-amp into diverse electronic environments without the need for additional components to adjust the power supply.

Additionally, the MAX404CPA features a high slew rate, which enables it to respond quickly to changes in the input signal. This rapid response is essential in high-speed signal processing applications where timely and accurate signal amplification is paramount. The device's ability to drive capacitive loads also makes it a strong contender for integration into active filters and other applications that involve capacitive elements.

Encased in a durable DIP-8 package, the MAX404CPA is designed for easy integration into printed circuit boards (PCBs). Its industry-standard pin configuration simplifies the design process, allowing for straightforward implementation into existing and new designs alike.

In summary, the Maxim Integrated MAX404CPA operational amplifier is a high-quality, reliable component that offers precision, low noise, and versatile power supply compatibility. It is an excellent choice for engineers and designers looking to enhance the performance of their electronic circuits with a dependable and accurate op-amp.

You May Also Be Interested in

Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7257 $58.6285
13+ $9.6212 $125.0756
19+ $9.3205 $177.0895
26+ $9.0199 $234.5174
34+ $8.7191 $296.4494
45+ $7.8172 $351.7740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess