EN
  • EN
  • DE

MAX4052AEEE+

Part No MAX4052AEEE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 6 Ohm (Max)
Single Supply Voltage (V+) 2 V to 16 V
Dual Supply Voltage(V±) ±2.7 V to 8 V
Max Switch Time (Ton,Toff) 175ns, 150ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 2pF, 2pF
Max Leakage Current (IS off) 100pA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 1068018-MAX4052AEEE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4052AEEE+ CAD Model

Description

Maxim Integrated MAX4052AEEE+ Analog Multiplexer

The MAX4052AEEE+ is a high-performance analog multiplexer from Maxim Integrated, designed to facilitate the routing of analog signals in electronic systems. Its precision and versatility make it an ideal choice for a wide array of applications, including data acquisition systems, communication devices, and test equipment.

This particular model features a triple 2-channel configuration, which allows for the connection of up to three separate input/output pairs. With its single-ended design, the MAX4052AEEE+ can effectively switch between analog signals with ease, providing a seamless transition and minimizing signal distortion.

Key Features:

  • Low On-Resistance: The MAX4052AEEE+ boasts a low on-resistance of typically 100 ohms, which ensures minimal signal loss and maintains signal integrity during the switching process.
  • Low Crosstalk and Off-Isolation: The device is engineered to minimize crosstalk and off-isolation, thereby reducing interference between channels and preserving the quality of the transmitted signals.
  • Wide Voltage Range: It operates over a wide analog signal range, accommodating ±5V dual supplies or a single supply ranging from +10V to +30V, making it adaptable to various circuit designs and requirements.
  • High-Speed Switching: Fast switching times characterize the MAX4052AEEE+, with turn-on and turn-off times typically around 150ns, ensuring rapid response in critical applications.
  • ESD Protection: The device includes enhanced Electrostatic Discharge (ESD) protection, safeguarding it against the potential damages caused by static electricity.
  • Low Power Consumption: With its CMOS technology, the MAX4052AEEE+ is optimized for low power consumption, making it suitable for battery-operated and power-sensitive devices.

Package and Reliability:

The MAX4052AEEE+ is offered in a 16-pin QSOP package, which is compact and space-efficient, ideal for applications where board space is at a premium. Maxim Integrated ensures high reliability and performance consistency, making this multiplexer a reliable component for both prototyping and mass production environments.

Whether for signal routing in audio equipment or for managing multiple sensors in industrial systems, the MAX4052AEEE+ from Maxim Integrated provides a high-quality, reliable solution for your analog signal switching needs.

You May Also Be Interested in

Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4468 $62.2340
10+ $10.2128 $102.1280
16+ $9.8936 $158.2976
21+ $9.5745 $201.0645
28+ $9.2553 $259.1484
37+ $8.2979 $307.0223
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess