EN
  • EN
  • DE

MAX4060EUA-T

Part No MAX4060EUA-T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC PREAMP AUDIO STER AB 8MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class AB
Output Type 2-Channel (Stereo)
Supply Voltage - Operating 4.5 V to 5.5 V
Features Differential Inputs, Microphone
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-uMAX
Dimension 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Win Source Part Number 073564-MAX4060EUA-T
Ultra Librarian 3D Model Ultra Librarian MAX4060EUA-T CAD Model

Description

The MAX4060EUA-T is a high-performance, low-noise microphone amplifier designed by Maxim Integrated, a company known for its innovative and reliable analog and mixed-signal engineering solutions. This compact amplifier is specifically tailored for use in small-form-factor applications, making it an ideal choice for portable electronic devices where space is at a premium.

Key Features

  • Low Voltage Operation: The MAX4060EUA-T operates from a single 1.8V to 3.3V supply, ensuring compatibility with a range of portable devices.
  • Adjustable Gain: It offers two selectable gain settings of 6.5dB and 14dB, allowing users to fine-tune the amplification to suit their specific requirements.
  • High PSRR: A high power-supply rejection ratio (PSRR) minimizes noise and interference from fluctuating power supplies, delivering clear audio quality.
  • Low THD+N: The Total Harmonic Distortion plus Noise (THD+N) is kept very low, preserving audio fidelity.
  • Integrated Bias: An integrated bias voltage for electret microphones simplifies circuit design and reduces component count.

Applications

With its compact µMAX-8 package, the MAX4060EUA-T is perfectly suited for a variety of applications where space and power efficiency are critical. These applications include:

  • Mobile phones
  • Notebook computers
  • Portable audio recorders
  • Hands-free headsets
  • Other portable devices requiring microphone inputs

Performance and Quality

The MAX4060EUA-T is designed to deliver high-quality audio amplification with minimal external components. Maxim Integrated's commitment to quality ensures that this microphone amplifier performs consistently across a range of environmental conditions and applications. It is a reliable choice for designers looking to integrate high-quality audio input into their next-generation portable devices.

Ordering Information

The MAX4060EUA-T comes in a tape and reel format suitable for automated assembly processes, making it an efficient option for high-volume production. For detailed ordering and shipping information, refer to Maxim Integrated's official website or contact their sales representatives.

Note: For full technical specifications, consult the MAX4060EUA-T datasheet provided by Maxim Integrated.

You May Also Be Interested in

ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess