EN
  • EN
  • DE
  • IT

MAX4066AEPD

Part No MAX4066AEPD
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low-Cost, Low-Voltage, Quad, SPST, CMOS Analog Switches | IC SWITCH QUAD SPST 14DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
On-State Resistance (Maximum) 45Ohm
Channel-to-Channel Matching (ΔRon) 500mOhm
Supply Voltage , Single (V+) 2V ~ 16V
Switch Time (Ton, Toff) (Maximum) 100ns, 75ns
-3db Bandwidth 100MHz
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -86dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number MAX4066
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213447-MAX4066AEPD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4066AEPD CAD Model

Description

The MAX4066AEPD from Maxim Integrated is a high-performance, quad single-pole single-throw (SPST) analog switch that offers a perfect solution for precision analog signal switching. This device is designed to operate from a single +5V to +30V supply or from dual ±4.5V to ±20V supplies, making it incredibly versatile for various applications.

With its low on-resistance of 100 ohms max, the MAX4066AEPD provides excellent linearity and low signal distortion, which is crucial for maintaining signal integrity in analog systems. The switch also features fast switching speeds with t<sub>ON of 175ns and t<sub>OFF of 145ns, allowing for rapid signal routing and minimal delay in signal processing applications.

The device comes in a 14-pin plastic DIP package, denoted by the 'PD' suffix, ensuring easy integration into a wide range of electronic circuits. Its enhanced ESD protection up to 2000V adds robustness and reliability, safeguarding the device from electrostatic discharges that could potentially cause damage during handling or operation.

One of the key features of the MAX4066AEPD is its low power consumption, drawing a mere 0.1µA of supply current, which makes it an ideal choice for power-sensitive applications such as battery-operated devices. Moreover, the analog switch's "Normally Open" (NO) configuration allows for a default state of high impedance, preventing unwanted signal passage when the device is not actively engaged.

The MAX4066AEPD is suitable for a multitude of applications, including signal routing in communication systems, audio and video switching, test equipment, and data acquisition systems. Its high performance, combined with the reliability and quality assurance from Maxim Integrated, makes it a preferred choice for designers looking to incorporate a robust analog switching solution into their projects.

For further information, including detailed specifications, application notes, and support documentation, please visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.5873
Renesas Electronics America
MULTIPLEXERS/SWITCHES / Circuit IC Switch
Lowest to $0.3661
Union Semiconductor
IC SWITCH SPDT X 2 800MOHM 10CSP
Lowest to $0.3371
STMicroelectronics
IC SWITCH DUAL SPDT 11FLIPCHIP / 2 Circuit IC Switch 2:1 300mOhm 11-FlipChip
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 3.5KOHM 16SOIC
Lowest to $32.9338
ON Semiconductor
IC MUX 8:1 400OHM 16TSSOP
Lowest to $11.3734
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
ON Semiconductor
LOG CMOS ANALOG SWITCH / Circuit IC Switch
Lowest to $1.3583
Texas Instruments
IC MUX/DEMUX 8X1 16TSSOP / 1 Circuit IC Switch 8:1 75Ohm 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess